Linear Voltage Regulator IC Positive Adjustable 1 Output 3A 10-DFN (3x3)
IC REG LINEAR POS ADJ 3A 10DFN Product overview: XRP6275EHMTR-F from MaxLinear is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3A, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-XRP6275EHMTR-F can be used for catalog matching and distributor lookup.
IC REG LINEAR POS ADJ 3A 10DFN
IC REG LINEAR POS ADJ 3A 10DFN
| DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | XRP6275EHMTR-F-ND | 776-XRP6275EHMTR-F | XRP6275EHMTR-F | XRP6275EHMTR-F |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | 3A Voltage Regulator IC | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Regulator Type | Standard | |||
| Output Polarity | Positive | |||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable | ||
| Package Type | Other; 10-VFDFN Exposed Pad | Other; Tape & Reel (TR) | ||
| Output Voltage | 0.6000 to 2.4 volts | 0.6000 volts | 0.6000 volts |