IC REG LIN POS ADJ 2A TO252-5 Product overview: XRP6272ITC5TR-F from MaxLinear is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2A, TO252. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2A, TO252, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-XRP6272ITC5TR-F can be used for catalog matching and distributor lookup.
Linear Voltage Regulator IC Positive Adjustable (Fixed) 1 Output 2A TO-252-5
Linear Voltage Regulator IC Positive Adjustable (Fixed) 1 Output 2A TO-252-5
Linear Voltage Regulator IC Positive Adjustable (Fixed) 1 Output 2A TO-252-5
Manufacturer: MaxLinear, Inc.
Win Source Part Number: 1282343-XRP6272ITC5T
Packaging: Reel
Mounting Style: SMD
Output Type: Adjustable (Fixed)
Control Features: Enable, Power Good
Output Current: 2A
Family Name: XRP6272
Categories: Integrated Circuits
Supplier Device Package: TO-252-5
Temperature Range - Operating: -40°C ~ 85°C
PSRR: 70dB (1kHz)
Maximum Output Voltage: 5.4V
Protection Features: Over Current, Over Temperature, Soft Start
Manufacturer Homepage: www.exar.com
Manufacturer Package: TO-252-6, DPak (5 Leads + Tab)
Alternative Parts (Cross-Reference): LD49150PT12R; LD49150PT08R; LD49150PT10R; RH1086BKK;
Introduction Date: October 14, 2011
ECCN: EAR99
Estimated EOL Date: 2027
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1
MSL Level: 2 (1 Year)
Min/Fixed Output Voltage: 0.7V (5V)
Voltage - Input (Maximum): 6V
Maximum Dropout Voltage: 0.6V at 2A
Current - Quiescent (Iq): 50μA
IC REG LIN POS ADJ 2A TO252-5
LDO Voltage Regulators 2A LDO LOW NOISE 5V AND ADJ OUTPUT
IC REG LIN POS ADJ 2A TO252-5
IC REG LIN POS ADJ 2A TO252-5
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Lingto Electronic Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | 776-XRP6272ITC5TR-F | 1016-1745-2-ND | 1282343-XRP6272ITC5TR-F | XRP6272ITC5TR-F | XRP6272ITC5TR-F | XRP6272ITC5TR-F | XRP6272ITC5TR-F |
| Product Name | 2A TO252 Voltage Regulator IC | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Electronic Wholesale - XRP6272ITC5TR-F | PMIC - Voltage Regulators - Linear | LDO Voltage Regulators | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Output Voltage Type | Fixed; Adjustable / Variable | Fixed; Adjustable / Variable | Fixed; Adjustable / Variable; Adjustable (Fixed) | Adjustable (Fixed) | |||
| Package Type | Other; Tape & Reel (TR) | DPAK; Other; TO-252-6, DPAK (5 Leads + Tab) | DPAK; Other; TO-252-6, DPak (5 Leads + Tab) | DPAK; Other; TO-252-6, DPak (5 Leads + Tab) | DPAK | ||
| Output Voltage | 0.7000 to 5 volts | 0.7000 to 5.4 volts | 5.4 volts | 0.7000 volts | 0.7000 volts | ||
| IOUT | 2 amps | 2 amps | 2 amps | 2 amps | 2 amps | 2 amps | |
| VIN | 6 volts | 6 volts | 6 volts |