MaxLinear, Inc. Ldo, 1.8-6V, 0.55Vdo, 2A, 2%, 8Hsoic; Output Type Max Linear XRP6272IDBTR-F

Description
LDO, 1.8-6V, 0.55VDO, 2A, 2%, 8HSOIC; Output Type:Adjustable; Input Voltage Min:1.8V; Input Voltage Max:6V; Fixed Output Voltage Nom.:-; Adjustable Output Voltage Min:700mV; Adjustable Output Voltage Max:-; Output Current:2A; DropoutRoHS Compliant: Yes
Datasheet
Description
LDO, 1.8-6V, 0.55VDO, 2A, 2%, 8HSOIC; Output Type:Adjustable; Input Voltage Min:1.8V; Input Voltage Max:6V; Fixed Output Voltage Nom.:-; Adjustable Output Voltage Min:700mV; Adjustable Output Voltage Max:-; Output Current:2A; DropoutRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ldo, 1.8-6V, 0.55Vdo, 2A, 2%, 8Hsoic; Output Type Max Linear - 90W0921 - Newark, An Avnet Company
Chicago, IL, United States
Ldo, 1.8-6V, 0.55Vdo, 2A, 2%, 8Hsoic; Output Type Max Linear
90W0921
Ldo, 1.8-6V, 0.55Vdo, 2A, 2%, 8Hsoic; Output Type Max Linear 90W0921
LDO, 1.8-6V, 0.55VDO, 2A, 2%, 8HSOIC; Output Type:Adjustable; Input Voltage Min:1.8V; Input Voltage Max:6V; Fixed Output Voltage Nom.:-; Adjustable Output Voltage Min:700mV; Adjustable Output Voltage Max:-; Output Current:2A; DropoutRoHS Compliant: Yes

LDO, 1.8-6V, 0.55VDO, 2A, 2%, 8HSOIC; Output Type:Adjustable; Input Voltage Min:1.8V; Input Voltage Max:6V; Fixed Output Voltage Nom.:-; Adjustable Output Voltage Min:700mV; Adjustable Output Voltage Max:-; Output Current:2A; DropoutRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 90W0921
Product Name Ldo, 1.8-6V, 0.55Vdo, 2A, 2%, 8Hsoic; Output Type Max Linear
Input Voltage 1.8 to 6 volts
Unlock Full Specs
to access all available technical data

Similar Products

Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
Insulation Monitoring Device - SIM100MLP Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 1000 volts
View Details
Servo 300kva 3 Phase Voltage Stabilizer Regulator 500 KVA for 380V Photovoltaic Power Station for Electromechanical 400KW - No.1601624144831 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details