MaxLinear, Inc. PMIC - PMIC - Voltage Regulators - Special Purpose - XRP6142ELTR2-0-F XRP6142ELTR2-0-F

Description
Manufacturer: MaxLinear, Inc. Win Source Part Number: 758184-XRP6142ELTR2- 0-F Mounting Style: SMD Applications: Controller, DDR Voltage - Output: 0.5V ~ 5V Categories: Integrated Circuits Supplier Device Package: 16-QFN (3x3) Status: Obsolete Temperature Range - Operating: -40°C ~ 125°C Manufacturer Package: 16-VFQFN Exposed Pad Alternative Parts (Cross-Reference): LM1771TMM/NOPB; XRP6142ELTR0-5-F; XRP6142ELTR1-0-F; Popularity: Low Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Parts Input Voltage (V): 1V ~ 5.5V
Request a Quote Datasheet
Description
Manufacturer: MaxLinear, Inc. Win Source Part Number: 758184-XRP6142ELTR2- 0-F Mounting Style: SMD Applications: Controller, DDR Voltage - Output: 0.5V ~ 5V Categories: Integrated Circuits Supplier Device Package: 16-QFN (3x3) Status: Obsolete Temperature Range - Operating: -40°C ~ 125°C Manufacturer Package: 16-VFQFN Exposed Pad Alternative Parts (Cross-Reference): LM1771TMM/NOPB; XRP6142ELTR0-5-F; XRP6142ELTR1-0-F; Popularity: Low Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Parts Input Voltage (V): 1V ~ 5.5V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Special Purpose - XRP6142ELTR2-0-F - 758184-XRP6142ELTR2-0-F - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Special Purpose - XRP6142ELTR2-0-F
758184-XRP6142ELTR2-0-F
PMIC - PMIC - Voltage Regulators - Special Purpose - XRP6142ELTR2-0-F 758184-XRP6142ELTR2-0-F
Manufacturer: MaxLinear, Inc. Win Source Part Number: 758184-XRP6142ELTR2- 0-F Mounting Style: SMD Applications: Controller, DDR Voltage - Output: 0.5V ~ 5V Categories: Integrated Circuits Supplier Device Package: 16-QFN (3x3) Status: Obsolete Temperature Range - Operating: -40°C ~ 125°C Manufacturer Package: 16-VFQFN Exposed Pad Alternative Parts (Cross-Reference): LM1771TMM/NOPB; XRP6142ELTR0-5-F; XRP6142ELTR1-0-F; Popularity: Low Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Parts Input Voltage (V): 1V ~ 5.5V

Manufacturer: MaxLinear, Inc.
Win Source Part Number: 758184-XRP6142ELTR2-0-F
Mounting Style: SMD
Applications: Controller, DDR
Voltage - Output: 0.5V ~ 5V
Categories: Integrated Circuits
Supplier Device Package: 16-QFN (3x3)
Status: Obsolete
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Package: 16-VFQFN Exposed Pad
Alternative Parts (Cross-Reference): LM1771TMM/NOPB; XRP6142ELTR0-5-F; XRP6142ELTR1-0-F;
Popularity: Low
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)
Parts Input Voltage (V): 1V ~ 5.5V

Buy Now
Singapore, Singapore
Power Management IC
750-XRP6142ELTR2-0-F
Power Management IC 750-XRP6142ELTR2-0-F
IC REG CTRLR DDR 1OUT 16QFN Product overview: XRP6142ELTR2-0-F from MaxLinear is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-XRP6142ELTR2-0-F can be used for catalog matching and distributor lookup.

IC REG CTRLR DDR 1OUT 16QFN Product overview: XRP6142ELTR2-0-F from MaxLinear is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-XRP6142ELTR2-0-F can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category IC Voltage Regulators IC Linear Voltage Regulators
Product Number 758184-XRP6142ELTR2-0-F 750-XRP6142ELTR2-0-F
Product Name PMIC - PMIC - Voltage Regulators - Special Purpose - XRP6142ELTR2-0-F Power Management IC
Package Type Other; 16-VFQFN Exposed Pad Other; Tape & Reel (TR)
Unlock Full Specs
to access all available technical data