MaxLinear, Inc. PMIC - PMIC - Voltage Regulators - Special Purpose - XRP6141EL-F XRP6141EL-F

Description
Manufacturer: MaxLinear Inc Win Source Part Number: 904110-XRP6141EL-F Operating Temperature Range: -40°C ~ 125°C Features: series Network, Telecom Voltage Regulator IC 1 Output 16-QFN (3x3) Package: Tray Package: 16-VFQFN Exposed Pad Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 16-QFN (3x3) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance Quantity per package: 490 MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: MaxLinear Inc Win Source Part Number: 904110-XRP6141EL-F Operating Temperature Range: -40°C ~ 125°C Features: series Network, Telecom Voltage Regulator IC 1 Output 16-QFN (3x3) Package: Tray Package: 16-VFQFN Exposed Pad Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 16-QFN (3x3) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance Quantity per package: 490 MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Special Purpose - XRP6141EL-F - 904110-XRP6141EL-F - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Special Purpose - XRP6141EL-F
904110-XRP6141EL-F
PMIC - PMIC - Voltage Regulators - Special Purpose - XRP6141EL-F 904110-XRP6141EL-F
Manufacturer: MaxLinear Inc Win Source Part Number: 904110-XRP6141EL-F Operating Temperature Range: -40°C ~ 125°C Features: series Network, Telecom Voltage Regulator IC 1 Output 16-QFN (3x3) Package: Tray Package: 16-VFQFN Exposed Pad Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 16-QFN (3x3) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance Quantity per package: 490 MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001

Manufacturer: MaxLinear Inc
Win Source Part Number: 904110-XRP6141EL-F
Operating Temperature Range: -40°C ~ 125°C
Features: series Network, Telecom Voltage Regulator IC 1 Output 16-QFN (3x3)
Package: Tray
Package: 16-VFQFN Exposed Pad
Mounting: Surface Mount
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: 16-QFN (3x3)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance
Quantity per package: 490
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001

Buy Now Datasheet
Singapore, Singapore
Power Management IC
750-XRP6141EL-F
Power Management IC 750-XRP6141EL-F
IC REG NETWORK TELEC 1OUT 16QFN Product overview: XRP6141EL-F from MaxLinear is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-XRP6141EL-F can be used for catalog matching and distributor lookup.

IC REG NETWORK TELEC 1OUT 16QFN Product overview: XRP6141EL-F from MaxLinear is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-XRP6141EL-F can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Shenzhen, China
PMIC - Voltage Regulators - Special Purpose
XRP6141EL-F
PMIC - Voltage Regulators - Special Purpose XRP6141EL-F
IC REG NETWORK TELEC 1OUT 16QFN

IC REG NETWORK TELEC 1OUT 16QFN

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited
Product Category IC Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators
Product Number 904110-XRP6141EL-F 750-XRP6141EL-F XRP6141EL-F
Product Name PMIC - PMIC - Voltage Regulators - Special Purpose - XRP6141EL-F Power Management IC PMIC - Voltage Regulators - Special Purpose
Package Type Other; 16-QFN (3x3) Other; Tray Other; 16-VFQFN Exposed Pad
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Output Voltage 0.6000 to 18 volts
Unlock Full Specs
to access all available technical data