Buck Regulator Positive Output Step-Down DC-DC Controller IC SOT-23-5
Manufacturer: Exar Corporation
Win Source Part Number: 214637-XRP6124ES0.5-
Packaging: Bulk
Output Type: Transistor Driver
Topology: Buck
Frequency - Switching: 200kHz to 833kHz
Control Features: Enable
Number of Outputs: 1
Synchronous Rectifier: No
Output Phases: 1
Clock Sync: No
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: SOT-23-5
Purpose: Step-Down
Supply Voltage - Operating: 3 V to 18 V
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance
IC REG CTRLR BUCK SOT23-5
| DigiKey | Win Source Electronics | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 1016-1429-ND | 214637-XRP6124ES0.5-F | XRP6124ES0.5-F |
| Product Name | DC DC Switching Controllers | PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - XRP6124ES0.5-F | PMIC - Voltage Regulators - DC DC Switching Controllers |
| Configuration / Function | Buck | Buck | |
| Package Type | Other; SC-74A, SOT-753 | SOT23; Other; SOT-23-5 | |
| fsw | 200 to 833 kHz | 200 to 833 kHz | 200 to 833 kHz |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |