IC REG CONV DDR 1OUT 8SOIC Product overview: XRP2997IDBTR-F from MaxLinear is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-XRP2997IDBTR-F can be used for catalog matching and distributor lookup.
Manufacturer: Exar Corporation
Win Source Part Number: 130710-XRP2997IDBTR-
Packaging: Reel - TR
Applications: Converter, DDR
Mounting: SMD (SMT)
Voltage - Input: 1.1 V to 5.5 V
Number of Outputs: 1
Output Voltage: Adjustable
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-SOIC-EP
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited
IC REG CONV DDR 1OUT 8SOIC
IC REG CONV DDR 1OUT 8SOIC
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | ODG (Origin Data Global) | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | 750-XRP2997IDBTR-F | 130710-XRP2997IDBTR-F | XRP2997IDBTR-F | XRP2997IDBTR-F |
| Product Name | Power Management IC | PMIC - PMIC - Voltage Regulators - Special Purpose - XRP2997IDBTR-F | Special Purpose Regulators | PMIC - Voltage Regulators - Special Purpose |
| Output Voltage Type | Adjustable / Variable | |||
| Package Type | Other; Tape & Reel (TR) | SOIC; Other; 8-SOIC-EP | SOIC; Other; 8-SOIC (0.154", 3.90mm Width) Exposed Pad | |
| IOUT | 2 amps | |||
| VIN | 5.5 volts |