MaxLinear, Inc. PMIC - PMIC - Voltage Regulators - Linear - XRP29302ETBTR-L XRP29302ETBTR-L

Description
Manufacturer: Exar Corporation Win Source Part Number: 044058-XRP29302ETBTR -L Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Adjustable Voltage - Dropout (Typical): 0.6V @ 3A Number of Regulators: 1 Output Type: Adjustable Control Features: Enable Output Current: 3A Output Voltage: Adj to 1.25V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: TO-263-5 Maximum Input Voltage: 16V Nominal Output Voltage (Min/Fixed): 1.25V Dropout Voltage-Max: 0.8V @ 3A Operating Supply Current: 60mA Maximum Output Voltage: 16V Protection Features: Over Current, Reverse Polarity, Transient Voltage Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Exar Corporation Win Source Part Number: 044058-XRP29302ETBTR -L Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Adjustable Voltage - Dropout (Typical): 0.6V @ 3A Number of Regulators: 1 Output Type: Adjustable Control Features: Enable Output Current: 3A Output Voltage: Adj to 1.25V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: TO-263-5 Maximum Input Voltage: 16V Nominal Output Voltage (Min/Fixed): 1.25V Dropout Voltage-Max: 0.8V @ 3A Operating Supply Current: 60mA Maximum Output Voltage: 16V Protection Features: Over Current, Reverse Polarity, Transient Voltage Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Linear - XRP29302ETBTR-L - 044058-XRP29302ETBTR-L - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - XRP29302ETBTR-L
044058-XRP29302ETBTR-L
PMIC - PMIC - Voltage Regulators - Linear - XRP29302ETBTR-L 044058-XRP29302ETBTR-L
Manufacturer: Exar Corporation Win Source Part Number: 044058-XRP29302ETBTR -L Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Adjustable Voltage - Dropout (Typical): 0.6V @ 3A Number of Regulators: 1 Output Type: Adjustable Control Features: Enable Output Current: 3A Output Voltage: Adj to 1.25V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: TO-263-5 Maximum Input Voltage: 16V Nominal Output Voltage (Min/Fixed): 1.25V Dropout Voltage-Max: 0.8V @ 3A Operating Supply Current: 60mA Maximum Output Voltage: 16V Protection Features: Over Current, Reverse Polarity, Transient Voltage Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance

Manufacturer: Exar Corporation
Win Source Part Number: 044058-XRP29302ETBTR-L
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Adjustable
Voltage - Dropout (Typical): 0.6V @ 3A
Number of Regulators: 1
Output Type: Adjustable
Control Features: Enable
Output Current: 3A
Output Voltage: Adj to 1.25V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: TO-263-5
Maximum Input Voltage: 16V
Nominal Output Voltage (Min/Fixed): 1.25V
Dropout Voltage-Max: 0.8V @ 3A
Operating Supply Current: 60mA
Maximum Output Voltage: 16V
Protection Features: Over Current, Reverse Polarity, Transient Voltage
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
3A 16V LDO Voltage Regulator IC
776-XRP29302ETBTR-L
3A 16V LDO Voltage Regulator IC 776-XRP29302ETBTR-L
LDO Regulator 3A Adj 1.25-16V Pos TO-263 SMT Product overview: XRP29302ETBTR-L from MaxLinear is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 3A, 16V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3A, 16V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-XRP29302ETBTR-L can be used for catalog matching and distributor lookup.

LDO Regulator 3A Adj 1.25-16V Pos TO-263 SMT Product overview: XRP29302ETBTR-L from MaxLinear is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 3A, 16V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3A, 16V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-XRP29302ETBTR-L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 1016-XRP29302ETBTR-LCT-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
1016-XRP29302ETBTR-LCT-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 1016-XRP29302ETBTR-LCT-ND
IC REG LINEAR POS ADJ 3A TO263-5

IC REG LINEAR POS ADJ 3A TO263-5

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 1016-XRP29302ETBTR-LDKR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
1016-XRP29302ETBTR-LDKR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 1016-XRP29302ETBTR-LDKR-ND
IC REG LINEAR POS ADJ 3A TO263-5

IC REG LINEAR POS ADJ 3A TO263-5

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 1016-XRP29302ETBTR-LTR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
1016-XRP29302ETBTR-LTR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 1016-XRP29302ETBTR-LTR-ND
Linear Voltage Regulator IC Positive Adjustable 1 Output 3A TO-263-5

Linear Voltage Regulator IC Positive Adjustable 1 Output 3A TO-263-5

Buy Now Datasheet
Sheung Wan, Hong Kong
LDO Voltage Regulators
XRP29302ETBTR-L
LDO Voltage Regulators XRP29302ETBTR-L
LDO Voltage Regulators Enable

LDO Voltage Regulators Enable

Buy Now Datasheet
PMIC - Voltage Regulators - Linear - XRP29302ETBTR-L - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
XRP29302ETBTR-L
PMIC - Voltage Regulators - Linear XRP29302ETBTR-L
IC REG LINEAR POS ADJ 3A TO263-5

IC REG LINEAR POS ADJ 3A TO263-5

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - XRP29302ETBTR-L - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
XRP29302ETBTR-L
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear XRP29302ETBTR-L
IC REG LINEAR POS ADJ 3A TO263-5

IC REG LINEAR POS ADJ 3A TO263-5

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey VAST STOCK CO., LIMITED Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators
Product Number 044058-XRP29302ETBTR-L 776-XRP29302ETBTR-L 1016-XRP29302ETBTR-LCT-ND XRP29302ETBTR-L XRP29302ETBTR-L XRP29302ETBTR-L
Product Name PMIC - PMIC - Voltage Regulators - Linear - XRP29302ETBTR-L 3A 16V LDO Voltage Regulator IC Voltage Regulators - Linear, Low Drop Out (LDO) Regulators LDO Voltage Regulators PMIC - Voltage Regulators - Linear Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Regulator Type Low Dropout Standard
Output Polarity Positive Positive
Output Voltage Type Adjustable / Variable; Adjustable Adjustable / Variable Adjustable / Variable
Package Type TO-263; Other; TO-263-5 Other; TO-263 TO-263; Other; TO-263-6, D2PAK (5 Leads + Tab), TO-263BA
Life Cycle Stage Maturity; Active
Unlock Full Specs
to access all available technical data