Linear Voltage Regulator IC Positive Adjustable 1 Output 3A TO-263-5
Manufacturer: Exar Corporation
Win Source Part Number: 743338-XRP29302AETBT
Manufacturer Homepage: www.exar.com
Reference case: TO263
Reference Date Code: 13+Rohs
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited
IC REG LINEAR POS ADJ 3A TO263-5 Product overview: XRP29302AETBTR-L from MaxLinear is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3A, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-XRP29302AETBTR-L
IC REG LINEAR POS ADJ 3A TO263-5
LDO Voltage Regulators 3A 16V Adjust LDO
IC REG LINEAR POS ADJ 3A TO263-5
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | XRP29302AETBTR-L-ND | 743338-XRP29302AETBTR-L | 776-XRP29302AETBTR-L | XRP29302AETBTR-L | XRP29302AETBTR-L | XRP29302AETBTR-L |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - PMIC - Voltage Regulators - Linear - XRP29302AETBTR-L | 3A Voltage Regulator IC | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | LDO Voltage Regulators | PMIC - Voltage Regulators - Linear |
| Regulator Type | Standard | |||||
| Output Polarity | Positive | |||||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable | ||||
| Package Type | TO-263; Other; TO-263-6, D2PAK (5 Leads + Tab), TO-263BA | Other; Tape & Reel (TR) | TO-263 | |||
| Special Features | Reverse Voltage Protection; Input Overcurrent Protection | Enable |