IC PWR SWITCH USB 1:1 8TDFN
Power Switch/Driver 1:1 1A 8-DFN (3x3)
| Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | Gate Drivers | Gate Drivers |
| Product Number | XRP2527IHB-1-F | XRP2527IHB-1-F |
| Product Name | Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers | Power Distribution Switches, Load Drivers |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |
| Packing Method | Bulk; Bulk; Other | Bulk; Bulk; Other |
| Driver Type | High-side | |
| Number of Outputs | 1; 1 |