MaxLinear, Inc. PMIC - PMIC - Power Distribution Switches, Load Drivers - XRP2527IHB-1-F XRP2527IHB-1-F

Description
Manufacturer: Exar Corporation Win Source Part Number: 1119622-XRP2527IHB-1 -F Packaging: Bulk Features: Status Flag Input Type: Non-Inverting Switch Type: USB Switch Fault Protection: Current Limiting (Adjustable), Over Temperature, Reverse Current, UVLO Number of Outputs: 1 Current - Output (Max): 1A Voltage - Load: 1.8 V to 5.5 V Rds On (Typ): 80 mOhm Categories: Integrated Circuits Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: 8-TDFN (3x3) Supply Voltage - Operating: Not Required Alternative Parts (Cross-Reference): TPS2559DRCR; AP2805BM-G1; AP2805AM-G1; Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Exar Corporation Win Source Part Number: 1119622-XRP2527IHB-1 -F Packaging: Bulk Features: Status Flag Input Type: Non-Inverting Switch Type: USB Switch Fault Protection: Current Limiting (Adjustable), Over Temperature, Reverse Current, UVLO Number of Outputs: 1 Current - Output (Max): 1A Voltage - Load: 1.8 V to 5.5 V Rds On (Typ): 80 mOhm Categories: Integrated Circuits Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: 8-TDFN (3x3) Supply Voltage - Operating: Not Required Alternative Parts (Cross-Reference): TPS2559DRCR; AP2805BM-G1; AP2805AM-G1; Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - XRP2527IHB-1-F
XRP2527IHB-1-F
PMIC - PMIC - Power Distribution Switches, Load Drivers - XRP2527IHB-1-F XRP2527IHB-1-F
Manufacturer: Exar Corporation Win Source Part Number: 1119622-XRP2527IHB-1 -F Packaging: Bulk Features: Status Flag Input Type: Non-Inverting Switch Type: USB Switch Fault Protection: Current Limiting (Adjustable), Over Temperature, Reverse Current, UVLO Number of Outputs: 1 Current - Output (Max): 1A Voltage - Load: 1.8 V to 5.5 V Rds On (Typ): 80 mOhm Categories: Integrated Circuits Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: 8-TDFN (3x3) Supply Voltage - Operating: Not Required Alternative Parts (Cross-Reference): TPS2559DRCR; AP2805BM-G1; AP2805AM-G1; Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance

Manufacturer: Exar Corporation
Win Source Part Number: 1119622-XRP2527IHB-1-F
Packaging: Bulk
Features: Status Flag
Input Type: Non-Inverting
Switch Type: USB Switch
Fault Protection: Current Limiting (Adjustable), Over Temperature, Reverse Current, UVLO
Number of Outputs: 1
Current - Output (Max): 1A
Voltage - Load: 1.8 V to 5.5 V
Rds On (Typ): 80 mOhm
Categories: Integrated Circuits
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: 8-TDFN (3x3)
Supply Voltage - Operating: Not Required
Alternative Parts (Cross-Reference): TPS2559DRCR; AP2805BM-G1; AP2805AM-G1;
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
PMIC - Power Distribution Switches, Load Drivers - XRP2527IHB-1-F - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
XRP2527IHB-1-F
PMIC - Power Distribution Switches, Load Drivers XRP2527IHB-1-F
IC PWR SWITCH USB 1:1 8TDFN

IC PWR SWITCH USB 1:1 8TDFN

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number XRP2527IHB-1-F XRP2527IHB-1-F
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - XRP2527IHB-1-F PMIC - Power Distribution Switches, Load Drivers
Voltage 1.8 V to 5.5 V
Unlock Full Specs
to access all available technical data

Similar Products

One Phase Power Distribution Blocks - 38076 - Altech Corp.
Specs
Voltage 600 - 690 VAC
Phase Single
Current 125.0 amps
View Details
Power Distribution Panels - power-distribution-panels - BARTEC
Specs
Operating Temperature -20 to 55 F (-29 to 13 C)
View Details
Passive distribution box - 757-443/000-002 - WAGO
Specs
Operating Temperature -13 to 176 F (-25 to 80 C)
View Details
MDS2 Series Modular Distribution Systems -  - Sensata Technologies
Specs
Current 600.0 amps
Unit Type Modular
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details