MaxLinear, Inc. PMIC - PMIC - Power Distribution Switches, Load Drivers - XRP2526ID-2-F XRP2526ID-2-F

Description
Manufacturer: MaxLinear, Inc. Win Source Part Number: 1282335-XRP2526ID-2- F Packaging: Bulk Features: Status Flag Input Type: Non-Inverting Interface: On/Off Switch Type: USB Switch Fault Protection: Current Limiting (Fixed), Over Temperature, Reverse Current, UVLO Supply Voltage: Not Required Number of Outputs: 2 Output Configuration: High Side Family Name: XRP2526 Categories: Integrated Circuits Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 125°C Manufacturer Homepage: www.exar.com Manufacturer Package: 8-SOIC Current - Output (Maximum): 900mA Alternative Parts (Cross-Reference): TS2025CS RLG; TPS2046P; MAX1823AEUB; TPS2046PE4; Introduction Date: May 05, 2011 ECCN: EAR99 Country of Origin: China Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 98 MSL Level: 1 (Unlimited) Load Voltage (V): 1.8V ~ 5.5V Rds On: 80mOhm
Request a Quote Datasheet
Description
Manufacturer: MaxLinear, Inc. Win Source Part Number: 1282335-XRP2526ID-2- F Packaging: Bulk Features: Status Flag Input Type: Non-Inverting Interface: On/Off Switch Type: USB Switch Fault Protection: Current Limiting (Fixed), Over Temperature, Reverse Current, UVLO Supply Voltage: Not Required Number of Outputs: 2 Output Configuration: High Side Family Name: XRP2526 Categories: Integrated Circuits Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 125°C Manufacturer Homepage: www.exar.com Manufacturer Package: 8-SOIC Current - Output (Maximum): 900mA Alternative Parts (Cross-Reference): TS2025CS RLG; TPS2046P; MAX1823AEUB; TPS2046PE4; Introduction Date: May 05, 2011 ECCN: EAR99 Country of Origin: China Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 98 MSL Level: 1 (Unlimited) Load Voltage (V): 1.8V ~ 5.5V Rds On: 80mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - XRP2526ID-2-F
XRP2526ID-2-F
PMIC - PMIC - Power Distribution Switches, Load Drivers - XRP2526ID-2-F XRP2526ID-2-F
Manufacturer: MaxLinear, Inc. Win Source Part Number: 1282335-XRP2526ID-2- F Packaging: Bulk Features: Status Flag Input Type: Non-Inverting Interface: On/Off Switch Type: USB Switch Fault Protection: Current Limiting (Fixed), Over Temperature, Reverse Current, UVLO Supply Voltage: Not Required Number of Outputs: 2 Output Configuration: High Side Family Name: XRP2526 Categories: Integrated Circuits Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 125°C Manufacturer Homepage: www.exar.com Manufacturer Package: 8-SOIC Current - Output (Maximum): 900mA Alternative Parts (Cross-Reference): TS2025CS RLG; TPS2046P; MAX1823AEUB; TPS2046PE4; Introduction Date: May 05, 2011 ECCN: EAR99 Country of Origin: China Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 98 MSL Level: 1 (Unlimited) Load Voltage (V): 1.8V ~ 5.5V Rds On: 80mOhm

Manufacturer: MaxLinear, Inc.
Win Source Part Number: 1282335-XRP2526ID-2-F
Packaging: Bulk
Features: Status Flag
Input Type: Non-Inverting
Interface: On/Off
Switch Type: USB Switch
Fault Protection: Current Limiting (Fixed), Over Temperature, Reverse Current, UVLO
Supply Voltage: Not Required
Number of Outputs: 2
Output Configuration: High Side
Family Name: XRP2526
Categories: Integrated Circuits
Supplier Device Package: 8-SOIC
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Homepage: www.exar.com
Manufacturer Package: 8-SOIC
Current - Output (Maximum): 900mA
Alternative Parts (Cross-Reference): TS2025CS RLG; TPS2046P; MAX1823AEUB; TPS2046PE4;
Introduction Date: May 05, 2011
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 98
MSL Level: 1 (Unlimited)
Load Voltage (V): 1.8V ~ 5.5V
Rds On: 80mOhm

Buy Now Datasheet
PMIC - Power Distribution Switches, Load Drivers - XRP2526ID-2-F - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
XRP2526ID-2-F
PMIC - Power Distribution Switches, Load Drivers XRP2526ID-2-F
IC PWR SWITCH USB 1:2 8SOIC

IC PWR SWITCH USB 1:2 8SOIC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number XRP2526ID-2-F XRP2526ID-2-F
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - XRP2526ID-2-F PMIC - Power Distribution Switches, Load Drivers
Number of Outlets 2
Unlock Full Specs
to access all available technical data

Similar Products

One Phase Power Distribution Blocks - 38049 - Altech Corp.
Specs
Voltage 600 - 690 VAC
Phase Single
Current 80.0 amps
View Details
2 suppliers
Power Distribution Panels - power-distribution-panels - BARTEC
Specs
Operating Temperature -20 to 55 F (-29 to 13 C)
View Details
Potential distribution module - 830-800/000-319 - WAGO
Specs
Operating Temperature -4 to 122 F (-20 to 50 C)
View Details
MDS2 Series Modular Distribution Systems -  - Sensata Technologies
Specs
Current 600.0 amps
Unit Type Modular
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details