IC PWR SWITCH USB 1:2 8SOIC
Power Switch/Driver 1:2 900mA 8-SOIC
| Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | Gate Drivers | Gate Drivers |
| Product Number | XRP2526ID-2-F | XRP2526ID-2-F |
| Product Name | Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers | Power Distribution Switches, Load Drivers |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |
| Package Type | SOIC | SOIC; 8-SOIC (0.154\", 3.90mm Width) |
| Packing Method | Bulk; Bulk; Other | Bulk; Bulk; Other |
| Driver Type | High-side |