MaxLinear, Inc. Switch, Pwr Dist, 6.5V, 1.5A, 5Sot23; Power Load Switch Type Max Linear XRP2523ISTR-F..

Description
SWITCH, PWR DIST, 6.5V, 1.5A, 5SOT23; Power Load Switch Type:High Side; Input Voltage:6.5V; Current Limit:1.5A; On State Resistance:-; Distribution Switch Case Style:SOT-23; No. of Pins:5Pins; Thermal Protection:Yes; On / Enable RoHS Compliant: Yes
Description
SWITCH, PWR DIST, 6.5V, 1.5A, 5SOT23; Power Load Switch Type:High Side; Input Voltage:6.5V; Current Limit:1.5A; On State Resistance:-; Distribution Switch Case Style:SOT-23; No. of Pins:5Pins; Thermal Protection:Yes; On / Enable RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Switch, Pwr Dist, 6.5V, 1.5A, 5Sot23; Power Load Switch Type Max Linear - 55W4496 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Pwr Dist, 6.5V, 1.5A, 5Sot23; Power Load Switch Type Max Linear
55W4496
Switch, Pwr Dist, 6.5V, 1.5A, 5Sot23; Power Load Switch Type Max Linear 55W4496
SWITCH, PWR DIST, 6.5V, 1.5A, 5SOT23; Power Load Switch Type:High Side; Input Voltage:6.5V; Current Limit:1.5A; On State Resistance:-; Distribution Switch Case Style:SOT-23; No. of Pins:5Pins; Thermal Protection:Yes; On / Enable RoHS Compliant: Yes

SWITCH, PWR DIST, 6.5V, 1.5A, 5SOT23; Power Load Switch Type:High Side; Input Voltage:6.5V; Current Limit:1.5A; On State Resistance:-; Distribution Switch Case Style:SOT-23; No. of Pins:5Pins; Thermal Protection:Yes; On / Enable RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Power Distribution Units (PDU)
Product Number 55W4496
Product Name Switch, Pwr Dist, 6.5V, 1.5A, 5Sot23; Power Load Switch Type Max Linear
Voltage 6.5V
Unlock Full Specs
to access all available technical data

Similar Products

Power Fuses Power Distribution Blocks - VLD series -  - VICFUSE
Specs
Voltage 600V/1000V
Certifications CE; cUL; UL
View Details
Power Distribution Boards - power distribution boards - BARTEC
Specs
Operating Temperature -55 to 55 F (-48 to 13 C)
View Details
19
Specs
Voltage 125~240VAC
Number of Outlets 12
Current 16.0 amps
View Details