MaxLinear, Inc. Data Acquisition - Data Acquisition - Analog Front End (AFE) - XRD98L62ACV-F XRD98L62ACV-F

Description
Manufacturer: Exar Corporation Win Source Part Number: 800169-XRD98L62ACV-F Packaging: Tray Package: 48-TQFP Power (Watts): 180mW Operating Supply Voltage: 2.7 V ~ 3.6 V Voltage - Supply, Digital: 2.7 V ~ 3.6 V Number of Channels: 1 Part Status: Obsolete(EOL) Resolution: 12 Family Name: XRD98L62 Categories: Integrated Circuits (ICs) Manufacturer Package: 48-TQFP (7x7) Alternative Parts (Cross-Reference): ADDI7100BCPZ; ADDI7100BCPZRL; XRD98L62ACV; Introduction Date: July 01, 2000 Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Exar Corporation Win Source Part Number: 800169-XRD98L62ACV-F Packaging: Tray Package: 48-TQFP Power (Watts): 180mW Operating Supply Voltage: 2.7 V ~ 3.6 V Voltage - Supply, Digital: 2.7 V ~ 3.6 V Number of Channels: 1 Part Status: Obsolete(EOL) Resolution: 12 Family Name: XRD98L62 Categories: Integrated Circuits (ICs) Manufacturer Package: 48-TQFP (7x7) Alternative Parts (Cross-Reference): ADDI7100BCPZ; ADDI7100BCPZRL; XRD98L62ACV; Introduction Date: July 01, 2000 Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Data Acquisition - Data Acquisition - Analog Front End (AFE) - XRD98L62ACV-F - 800169-XRD98L62ACV-F - Win Source Electronics
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Analog Front End (AFE) - XRD98L62ACV-F
800169-XRD98L62ACV-F
Data Acquisition - Data Acquisition - Analog Front End (AFE) - XRD98L62ACV-F 800169-XRD98L62ACV-F
Manufacturer: Exar Corporation Win Source Part Number: 800169-XRD98L62ACV-F Packaging: Tray Package: 48-TQFP Power (Watts): 180mW Operating Supply Voltage: 2.7 V ~ 3.6 V Voltage - Supply, Digital: 2.7 V ~ 3.6 V Number of Channels: 1 Part Status: Obsolete(EOL) Resolution: 12 Family Name: XRD98L62 Categories: Integrated Circuits (ICs) Manufacturer Package: 48-TQFP (7x7) Alternative Parts (Cross-Reference): ADDI7100BCPZ; ADDI7100BCPZRL; XRD98L62ACV; Introduction Date: July 01, 2000 Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited

Manufacturer: Exar Corporation
Win Source Part Number: 800169-XRD98L62ACV-F
Packaging: Tray
Package: 48-TQFP
Power (Watts): 180mW
Operating Supply Voltage: 2.7 V ~ 3.6 V
Voltage - Supply, Digital: 2.7 V ~ 3.6 V
Number of Channels: 1
Part Status: Obsolete(EOL)
Resolution: 12
Family Name: XRD98L62
Categories: Integrated Circuits (ICs)
Manufacturer Package: 48-TQFP (7x7)
Alternative Parts (Cross-Reference): ADDI7100BCPZ; ADDI7100BCPZRL; XRD98L62ACV;
Introduction Date: July 01, 2000
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Analog Switches
Product Number 800169-XRD98L62ACV-F
Product Name Data Acquisition - Data Acquisition - Analog Front End (AFE) - XRD98L62ACV-F
Supply Voltage (VS) 2.7 to 3.6 volts
Unlock Full Specs
to access all available technical data

Similar Products

700 - 2700 MHz SP14T Antenna Switch Module - RF1498 - Qorvo
Specs
Switch Type SP14T
Package Type Laminate Module
View Details
Quad Analog Switch and Multiplexer IC - 743-CD54ACT257F3A - ERSAELECTRONICS PTE. LTD.
Specs
Supply Voltage (VS) 5 volts
Operating Temperature -55 C (-67 F)
Package Type Rail/Tube
View Details
2 suppliers
CMOS Low Voltage, Low Charge Injection Quad SPST NC Analog Switches - ALD4201PCL - Advanced Linear Devices, Inc.
Specs
Switch Type SPST
Normal Condition Normally Closed (NC)
Supply Voltage (VS) 3 to 12 volts
View Details
4 suppliers