MaxLinear, Inc. Data Acquisition - Data Acquisition - Analog Front End (AFE) - XRD98L59AIG-F XRD98L59AIG-F

Description
Manufacturer: Exar Corporation Win Source Part Number: 214635-XRD98L59AIG-F Packaging: Tube/Rail Power (Watts): 120mW Number of Bits: 10 Number of Channels: 1 Categories: Integrated Circuits Status: Obsolete(EOL) Case / Package: 28-TSSOP Analog Supply Voltage: 2.7 V to 3.6 V Digital Supply Voltage: 2.7 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Exar Corporation Win Source Part Number: 214635-XRD98L59AIG-F Packaging: Tube/Rail Power (Watts): 120mW Number of Bits: 10 Number of Channels: 1 Categories: Integrated Circuits Status: Obsolete(EOL) Case / Package: 28-TSSOP Analog Supply Voltage: 2.7 V to 3.6 V Digital Supply Voltage: 2.7 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Data Acquisition - Data Acquisition - Analog Front End (AFE) - XRD98L59AIG-F - 214635-XRD98L59AIG-F - Win Source Electronics
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Analog Front End (AFE) - XRD98L59AIG-F
214635-XRD98L59AIG-F
Data Acquisition - Data Acquisition - Analog Front End (AFE) - XRD98L59AIG-F 214635-XRD98L59AIG-F
Manufacturer: Exar Corporation Win Source Part Number: 214635-XRD98L59AIG-F Packaging: Tube/Rail Power (Watts): 120mW Number of Bits: 10 Number of Channels: 1 Categories: Integrated Circuits Status: Obsolete(EOL) Case / Package: 28-TSSOP Analog Supply Voltage: 2.7 V to 3.6 V Digital Supply Voltage: 2.7 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited

Manufacturer: Exar Corporation
Win Source Part Number: 214635-XRD98L59AIG-F
Packaging: Tube/Rail
Power (Watts): 120mW
Number of Bits: 10
Number of Channels: 1
Categories: Integrated Circuits
Status: Obsolete(EOL)
Case / Package: 28-TSSOP
Analog Supply Voltage: 2.7 V to 3.6 V
Digital Supply Voltage: 2.7 V to 3.6 V
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Analog Switches
Product Number 214635-XRD98L59AIG-F
Product Name Data Acquisition - Data Acquisition - Analog Front End (AFE) - XRD98L59AIG-F
Package Type SSOP; SOP; TSSOP; 28-TSSOP
Unlock Full Specs
to access all available technical data

Similar Products

Dual-Channel Switch LNA Module - QPB9337 - Qorvo
Specs
Standards and Certifications RoHS
Supply Voltage (VS) 5 volts
Min Operating Current 114 mA
View Details
Logic - Logic - Signal Switches, Multiplexers, Decoders - 7WBD383USG - 908468-7WBD383USG - Win Source Electronics
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type US8
View Details
CMOS Low Voltage, Low Charge Injection Quad SPST NO Analog Switches - ALD4202MSCL - Advanced Linear Devices, Inc.
Specs
Switch Type SPST
Normal Condition Normally Open (NO)
Supply Voltage (VS) 3 to 12 volts
View Details
4 suppliers