MaxLinear, Inc. Data Acquisition - Data Acquisition - Analog Front End (AFE) - XRD98L23ACDTR-F XRD98L23ACDTR-F

Description
Manufacturer: Exar Corporation Win Source Part Number: 750823-XRD98L23ACDTR -F Packaging: Reel - TR Package: 20-SOIC (0.295", 7.50mm Width) Power (Watts): 75mW Operating Supply Voltage: 3 V ~ 3.6 V Voltage - Supply, Digital: 3 V ~ 3.6 V Number of Channels: 3 Part Status: Obsolete(EOL) Resolution: 8 Family Name: XRD98L23 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.exar.com Manufacturer Package: 20-SOIC Alternative Parts (Cross-Reference): XRD98L23ACD; XRD98L23ACD-F; Introduction Date: November 01, 2002 Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Exar Corporation Win Source Part Number: 750823-XRD98L23ACDTR -F Packaging: Reel - TR Package: 20-SOIC (0.295", 7.50mm Width) Power (Watts): 75mW Operating Supply Voltage: 3 V ~ 3.6 V Voltage - Supply, Digital: 3 V ~ 3.6 V Number of Channels: 3 Part Status: Obsolete(EOL) Resolution: 8 Family Name: XRD98L23 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.exar.com Manufacturer Package: 20-SOIC Alternative Parts (Cross-Reference): XRD98L23ACD; XRD98L23ACD-F; Introduction Date: November 01, 2002 Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Data Acquisition - Data Acquisition - Analog Front End (AFE) - XRD98L23ACDTR-F - 750823-XRD98L23ACDTR-F - Win Source Electronics
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Analog Front End (AFE) - XRD98L23ACDTR-F
750823-XRD98L23ACDTR-F
Data Acquisition - Data Acquisition - Analog Front End (AFE) - XRD98L23ACDTR-F 750823-XRD98L23ACDTR-F
Manufacturer: Exar Corporation Win Source Part Number: 750823-XRD98L23ACDTR -F Packaging: Reel - TR Package: 20-SOIC (0.295", 7.50mm Width) Power (Watts): 75mW Operating Supply Voltage: 3 V ~ 3.6 V Voltage - Supply, Digital: 3 V ~ 3.6 V Number of Channels: 3 Part Status: Obsolete(EOL) Resolution: 8 Family Name: XRD98L23 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.exar.com Manufacturer Package: 20-SOIC Alternative Parts (Cross-Reference): XRD98L23ACD; XRD98L23ACD-F; Introduction Date: November 01, 2002 Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance

Manufacturer: Exar Corporation
Win Source Part Number: 750823-XRD98L23ACDTR-F
Packaging: Reel - TR
Package: 20-SOIC (0.295", 7.50mm Width)
Power (Watts): 75mW
Operating Supply Voltage: 3 V ~ 3.6 V
Voltage - Supply, Digital: 3 V ~ 3.6 V
Number of Channels: 3
Part Status: Obsolete(EOL)
Resolution: 8
Family Name: XRD98L23
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.exar.com
Manufacturer Package: 20-SOIC
Alternative Parts (Cross-Reference): XRD98L23ACD; XRD98L23ACD-F;
Introduction Date: November 01, 2002
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Analog Switches
Product Number 750823-XRD98L23ACDTR-F
Product Name Data Acquisition - Data Acquisition - Analog Front End (AFE) - XRD98L23ACDTR-F
Supply Voltage (VS) 3 to 3.6 volts
Unlock Full Specs
to access all available technical data

Similar Products

700 - 2700 MHz SP14T Antenna Switch Module - RF1498 - Qorvo
Specs
Switch Type SP14T
Package Type Laminate Module
View Details
CD4051B CMOS Single 8-Channel Analog Multiplexer/Demultiplexer with Logic-Level Conversion - CD4051BM96 - Texas Instruments
Specs
Configuration 1 X 1:8 MUX
Applications Military
Standards and Certifications RoHS
View Details
8 suppliers
CMOS Low Voltage, High Speed Precision Quad SPST NC/NO Analog Switches - ALD4213SCL - Advanced Linear Devices, Inc.
Specs
Switch Type SPST
Normal Condition Normally Closed (NC); Normally Open (NO)
Supply Voltage (VS) 3 to 12 volts
View Details
5 suppliers