MaxLinear, Inc. Data Acquisition - Data Acquisition - Analog Front End (AFE) - XRD98L23ACD-F XRD98L23ACD-F

Description
Manufacturer: Exar Corporation Win Source Part Number: 013566-XRD98L23ACD-F Packaging: Tube/Rail Power (Watts): 75mW Number of Bits: 8 Number of Channels: 3 Categories: Integrated Circuits Status: Obsolete(EOL) Case / Package: 20-SOIC Analog Supply Voltage: 3 V to 3.6 V Digital Supply Voltage: 3 V to 3.6 V Alternative Parts (Cross-Reference): XRD98L23ACDTR-F; XRD98L23ACD; Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Exar Corporation Win Source Part Number: 013566-XRD98L23ACD-F Packaging: Tube/Rail Power (Watts): 75mW Number of Bits: 8 Number of Channels: 3 Categories: Integrated Circuits Status: Obsolete(EOL) Case / Package: 20-SOIC Analog Supply Voltage: 3 V to 3.6 V Digital Supply Voltage: 3 V to 3.6 V Alternative Parts (Cross-Reference): XRD98L23ACDTR-F; XRD98L23ACD; Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Data Acquisition - Data Acquisition - Analog Front End (AFE) - XRD98L23ACD-F - 013566-XRD98L23ACD-F - Win Source Electronics
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Analog Front End (AFE) - XRD98L23ACD-F
013566-XRD98L23ACD-F
Data Acquisition - Data Acquisition - Analog Front End (AFE) - XRD98L23ACD-F 013566-XRD98L23ACD-F
Manufacturer: Exar Corporation Win Source Part Number: 013566-XRD98L23ACD-F Packaging: Tube/Rail Power (Watts): 75mW Number of Bits: 8 Number of Channels: 3 Categories: Integrated Circuits Status: Obsolete(EOL) Case / Package: 20-SOIC Analog Supply Voltage: 3 V to 3.6 V Digital Supply Voltage: 3 V to 3.6 V Alternative Parts (Cross-Reference): XRD98L23ACDTR-F; XRD98L23ACD; Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance

Manufacturer: Exar Corporation
Win Source Part Number: 013566-XRD98L23ACD-F
Packaging: Tube/Rail
Power (Watts): 75mW
Number of Bits: 8
Number of Channels: 3
Categories: Integrated Circuits
Status: Obsolete(EOL)
Case / Package: 20-SOIC
Analog Supply Voltage: 3 V to 3.6 V
Digital Supply Voltage: 3 V to 3.6 V
Alternative Parts (Cross-Reference): XRD98L23ACDTR-F; XRD98L23ACD;
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Analog Switches
Product Number 013566-XRD98L23ACD-F
Product Name Data Acquisition - Data Acquisition - Analog Front End (AFE) - XRD98L23ACD-F
Package Type SOIC; 20-SOIC
Unlock Full Specs
to access all available technical data

Similar Products

5 - 2000 MHz, 75 Ohm SP4T Switch - QPC6742 - Qorvo
Specs
Standards and Certifications RoHS
Switch Type SP4T
Supply Voltage (VS) 5 volts
View Details
CMOS Low Voltage, High Speed Precision Quad SPST NC/NO Analog Switches - ALD4213PCL - Advanced Linear Devices, Inc.
Specs
Switch Type SPST
Normal Condition Normally Closed (NC); Normally Open (NO)
Supply Voltage (VS) 3 to 12 volts
View Details
4 suppliers