MaxLinear, Inc. Data Acquisition - Data Acquisition - Analog Front End (AFE) - XRD9836ACG-F XRD9836ACG-F

Description
Manufacturer: Exar Corporation Win Source Part Number: 800168-XRD9836ACG-F Packaging: Tube Package: 48-TSSOP (0.240", 6.10mm Width) Power (Watts): 500mW Operating Supply Voltage: 3 V ~ 3.6 V Voltage - Supply, Digital: 3 V ~ 3.6 V Number of Channels: 3 Part Status: Obsolete(EOL) Resolution: 16 Family Name: XRD9836 Categories: Integrated Circuits (ICs) Manufacturer Package: 48-TSSOP Alternative Parts (Cross-Reference): XRD9836ACG; XRD9836ACGTR-F; XRD9836ACG-F; Introduction Date: August 15, 2003 Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Exar Corporation Win Source Part Number: 800168-XRD9836ACG-F Packaging: Tube Package: 48-TSSOP (0.240", 6.10mm Width) Power (Watts): 500mW Operating Supply Voltage: 3 V ~ 3.6 V Voltage - Supply, Digital: 3 V ~ 3.6 V Number of Channels: 3 Part Status: Obsolete(EOL) Resolution: 16 Family Name: XRD9836 Categories: Integrated Circuits (ICs) Manufacturer Package: 48-TSSOP Alternative Parts (Cross-Reference): XRD9836ACG; XRD9836ACGTR-F; XRD9836ACG-F; Introduction Date: August 15, 2003 Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Data Acquisition - Data Acquisition - Analog Front End (AFE) - XRD9836ACG-F - 800168-XRD9836ACG-F - Win Source Electronics
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Analog Front End (AFE) - XRD9836ACG-F
800168-XRD9836ACG-F
Data Acquisition - Data Acquisition - Analog Front End (AFE) - XRD9836ACG-F 800168-XRD9836ACG-F
Manufacturer: Exar Corporation Win Source Part Number: 800168-XRD9836ACG-F Packaging: Tube Package: 48-TSSOP (0.240", 6.10mm Width) Power (Watts): 500mW Operating Supply Voltage: 3 V ~ 3.6 V Voltage - Supply, Digital: 3 V ~ 3.6 V Number of Channels: 3 Part Status: Obsolete(EOL) Resolution: 16 Family Name: XRD9836 Categories: Integrated Circuits (ICs) Manufacturer Package: 48-TSSOP Alternative Parts (Cross-Reference): XRD9836ACG; XRD9836ACGTR-F; XRD9836ACG-F; Introduction Date: August 15, 2003 Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited

Manufacturer: Exar Corporation
Win Source Part Number: 800168-XRD9836ACG-F
Packaging: Tube
Package: 48-TSSOP (0.240", 6.10mm Width)
Power (Watts): 500mW
Operating Supply Voltage: 3 V ~ 3.6 V
Voltage - Supply, Digital: 3 V ~ 3.6 V
Number of Channels: 3
Part Status: Obsolete(EOL)
Resolution: 16
Family Name: XRD9836
Categories: Integrated Circuits (ICs)
Manufacturer Package: 48-TSSOP
Alternative Parts (Cross-Reference): XRD9836ACG; XRD9836ACGTR-F; XRD9836ACG-F;
Introduction Date: August 15, 2003
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Analog Switches
Product Number 800168-XRD9836ACG-F
Product Name Data Acquisition - Data Acquisition - Analog Front End (AFE) - XRD9836ACG-F
Supply Voltage (VS) 3 to 3.6 volts
Unlock Full Specs
to access all available technical data

Similar Products

 - DG301A/BIA - Rochester Electronics
Specs
Logic Family CMOS
Package Type DIP; CDIP; CDIP14
View Details
3 suppliers
GSM / WCDMA / LTE 10-Linear Throw SP12T GPIO Antenna Switch Module - TQC9112 - Qorvo
Specs
Standards and Certifications RoHS
Switch Type SP12T
Supply Voltage (VS) 2.5 to 3 volts
View Details