MaxLinear, Inc. Data Acquisition - Data Acquisition - Analog Front End (AFE) - XRD9826ACU-F XRD9826ACU-F

Description
Manufacturer: Exar Corporation Win Source Part Number: 1119605-XRD9826ACU-F Packaging: Tube/Rail Power (Watts): 200mW Number of Bits: 16 Number of Channels: 3 Categories: Integrated Circuits Status: Obsolete(EOL) Case / Package: 20-SSOP Analog Supply Voltage: 3 V to 5.5 V Digital Supply Voltage: 3 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Exar Corporation Win Source Part Number: 1119605-XRD9826ACU-F Packaging: Tube/Rail Power (Watts): 200mW Number of Bits: 16 Number of Channels: 3 Categories: Integrated Circuits Status: Obsolete(EOL) Case / Package: 20-SSOP Analog Supply Voltage: 3 V to 5.5 V Digital Supply Voltage: 3 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Data Acquisition - Data Acquisition - Analog Front End (AFE) - XRD9826ACU-F - 1119605-XRD9826ACU-F - Win Source Electronics
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Analog Front End (AFE) - XRD9826ACU-F
1119605-XRD9826ACU-F
Data Acquisition - Data Acquisition - Analog Front End (AFE) - XRD9826ACU-F 1119605-XRD9826ACU-F
Manufacturer: Exar Corporation Win Source Part Number: 1119605-XRD9826ACU-F Packaging: Tube/Rail Power (Watts): 200mW Number of Bits: 16 Number of Channels: 3 Categories: Integrated Circuits Status: Obsolete(EOL) Case / Package: 20-SSOP Analog Supply Voltage: 3 V to 5.5 V Digital Supply Voltage: 3 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance

Manufacturer: Exar Corporation
Win Source Part Number: 1119605-XRD9826ACU-F
Packaging: Tube/Rail
Power (Watts): 200mW
Number of Bits: 16
Number of Channels: 3
Categories: Integrated Circuits
Status: Obsolete(EOL)
Case / Package: 20-SSOP
Analog Supply Voltage: 3 V to 5.5 V
Digital Supply Voltage: 3 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Analog Switches
Product Number 1119605-XRD9826ACU-F
Product Name Data Acquisition - Data Acquisition - Analog Front End (AFE) - XRD9826ACU-F
Package Type SSOP; SOP; 20-SSOP
Unlock Full Specs
to access all available technical data

Similar Products

4 - 18 GHz VPIN SP3T Switch - TGS2313 - Qorvo
Specs
Standards and Certifications RoHS
Switch Type SP3T
Supply Voltage (VS) -2.7 to 2.7 volts
View Details
CMOS Low Voltage, High Speed Precision Quad SPST NC Analog Switches - ALD4211SCL - Advanced Linear Devices, Inc.
Specs
Switch Type SPST
Normal Condition Normally Closed (NC)
Supply Voltage (VS) 3 to 12 volts
View Details
4 suppliers