MaxLinear, Inc. Data Acquisition - Data Acquisition - Analog Front End (AFE) - XRD9824ACD XRD9824ACD

Description
Manufacturer: Exar Corporation Win Source Part Number: 214634-XRD9824ACD Packaging: Tube/Rail Power (Watts): 200mW Number of Bits: 14 Number of Channels: 3 Categories: Integrated Circuits Status: Obsolete(EOL) Case / Package: 20-SOIC Analog Supply Voltage: 3 V to 5.5 V Digital Supply Voltage: 3 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Exar Corporation Win Source Part Number: 214634-XRD9824ACD Packaging: Tube/Rail Power (Watts): 200mW Number of Bits: 14 Number of Channels: 3 Categories: Integrated Circuits Status: Obsolete(EOL) Case / Package: 20-SOIC Analog Supply Voltage: 3 V to 5.5 V Digital Supply Voltage: 3 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Data Acquisition - Data Acquisition - Analog Front End (AFE) - XRD9824ACD - 214634-XRD9824ACD - Win Source Electronics
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Analog Front End (AFE) - XRD9824ACD
214634-XRD9824ACD
Data Acquisition - Data Acquisition - Analog Front End (AFE) - XRD9824ACD 214634-XRD9824ACD
Manufacturer: Exar Corporation Win Source Part Number: 214634-XRD9824ACD Packaging: Tube/Rail Power (Watts): 200mW Number of Bits: 14 Number of Channels: 3 Categories: Integrated Circuits Status: Obsolete(EOL) Case / Package: 20-SOIC Analog Supply Voltage: 3 V to 5.5 V Digital Supply Voltage: 3 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance

Manufacturer: Exar Corporation
Win Source Part Number: 214634-XRD9824ACD
Packaging: Tube/Rail
Power (Watts): 200mW
Number of Bits: 14
Number of Channels: 3
Categories: Integrated Circuits
Status: Obsolete(EOL)
Case / Package: 20-SOIC
Analog Supply Voltage: 3 V to 5.5 V
Digital Supply Voltage: 3 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Analog Switches
Product Number 214634-XRD9824ACD
Product Name Data Acquisition - Data Acquisition - Analog Front End (AFE) - XRD9824ACD
Package Type SOIC; 20-SOIC
Unlock Full Specs
to access all available technical data

Similar Products

4 - 20 GHz VPIN SPDT Switch - TGS2302 - Qorvo
Specs
Standards and Certifications RoHS
Switch Type SPDT
Supply Voltage (VS) -2.7 to 2.7 volts
View Details
CMOS Low Voltage, Low Charge Injection Quad SPST NC Analog Switches - ALD4201PCL - Advanced Linear Devices, Inc.
Specs
Switch Type SPST
Normal Condition Normally Closed (NC)
Supply Voltage (VS) 3 to 12 volts
View Details
4 suppliers