MaxLinear, Inc. Data Acquisition - Data Acquisition - Analog Front End (AFE) - XRD9824ACD-F XRD9824ACD-F

Description
Manufacturer: Exar Corporation Win Source Part Number: 800165-XRD9824ACD-F Packaging: Tube Package: 20-SOIC (0.295", 7.50mm Width) Power (Watts): 200mW Operating Supply Voltage: 3 V ~ 5.5 V Voltage - Supply, Digital: 3 V ~ 5.5 V Number of Channels: 3 Part Status: Obsolete(EOL) Resolution: 14 Family Name: XRD9824 Categories: Integrated Circuits (ICs) Manufacturer Package: 20-SOIC Alternative Parts (Cross-Reference): XRD9824ACD; XRD9824ACU; XRD9824ACU-F; Introduction Date: January 05, 2000 Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Exar Corporation Win Source Part Number: 800165-XRD9824ACD-F Packaging: Tube Package: 20-SOIC (0.295", 7.50mm Width) Power (Watts): 200mW Operating Supply Voltage: 3 V ~ 5.5 V Voltage - Supply, Digital: 3 V ~ 5.5 V Number of Channels: 3 Part Status: Obsolete(EOL) Resolution: 14 Family Name: XRD9824 Categories: Integrated Circuits (ICs) Manufacturer Package: 20-SOIC Alternative Parts (Cross-Reference): XRD9824ACD; XRD9824ACU; XRD9824ACU-F; Introduction Date: January 05, 2000 Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Data Acquisition - Data Acquisition - Analog Front End (AFE) - XRD9824ACD-F - 800165-XRD9824ACD-F - Win Source Electronics
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Analog Front End (AFE) - XRD9824ACD-F
800165-XRD9824ACD-F
Data Acquisition - Data Acquisition - Analog Front End (AFE) - XRD9824ACD-F 800165-XRD9824ACD-F
Manufacturer: Exar Corporation Win Source Part Number: 800165-XRD9824ACD-F Packaging: Tube Package: 20-SOIC (0.295", 7.50mm Width) Power (Watts): 200mW Operating Supply Voltage: 3 V ~ 5.5 V Voltage - Supply, Digital: 3 V ~ 5.5 V Number of Channels: 3 Part Status: Obsolete(EOL) Resolution: 14 Family Name: XRD9824 Categories: Integrated Circuits (ICs) Manufacturer Package: 20-SOIC Alternative Parts (Cross-Reference): XRD9824ACD; XRD9824ACU; XRD9824ACU-F; Introduction Date: January 05, 2000 Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited

Manufacturer: Exar Corporation
Win Source Part Number: 800165-XRD9824ACD-F
Packaging: Tube
Package: 20-SOIC (0.295", 7.50mm Width)
Power (Watts): 200mW
Operating Supply Voltage: 3 V ~ 5.5 V
Voltage - Supply, Digital: 3 V ~ 5.5 V
Number of Channels: 3
Part Status: Obsolete(EOL)
Resolution: 14
Family Name: XRD9824
Categories: Integrated Circuits (ICs)
Manufacturer Package: 20-SOIC
Alternative Parts (Cross-Reference): XRD9824ACD; XRD9824ACU; XRD9824ACU-F;
Introduction Date: January 05, 2000
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Analog Switches
Product Number 800165-XRD9824ACD-F
Product Name Data Acquisition - Data Acquisition - Analog Front End (AFE) - XRD9824ACD-F
Supply Voltage (VS) 3 to 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

0.5 - 6 GHz, 100 Watt, High Power GaN Switch - TGS2355-SM - Qorvo
Specs
Standards and Certifications RoHS
Switch Type SPDT
Supply Voltage (VS) 0.0 volts
View Details
CMOS Low Voltage, High Speed Precision Quad SPST NC/NO Analog Switches - ALD4213PCL - Advanced Linear Devices, Inc.
Specs
Switch Type SPST
Normal Condition Normally Closed (NC); Normally Open (NO)
Supply Voltage (VS) 3 to 12 volts
View Details
4 suppliers
Multiplexer & Demultiplexer ICs - 7918829 - RS Components, Ltd.
Specs
Configuration 2x1; Single 2:1
Package Type SSOP; SOP; TSSOP; Tssop
Number of Pins 6
View Details
2 suppliers