MaxLinear, Inc. Data Acquisition - Data Acquisition - Analog Front End (AFE) - XRD9818ACGTR XRD9818ACGTR

Description
Manufacturer: Exar Corporation Win Source Part Number: 1119603-XRD9818ACGTR Packaging: Reel - TR Power (Watts): 325mW Number of Bits: 16 Number of Channels: 3 Categories: Integrated Circuits Status: Obsolete(EOL) Case / Package: 28-TSSOP Analog Supply Voltage: 3 V to 3.6 V Digital Supply Voltage: 3 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Exar Corporation Win Source Part Number: 1119603-XRD9818ACGTR Packaging: Reel - TR Power (Watts): 325mW Number of Bits: 16 Number of Channels: 3 Categories: Integrated Circuits Status: Obsolete(EOL) Case / Package: 28-TSSOP Analog Supply Voltage: 3 V to 3.6 V Digital Supply Voltage: 3 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Data Acquisition - Data Acquisition - Analog Front End (AFE) - XRD9818ACGTR - 1119603-XRD9818ACGTR - Win Source Electronics
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Analog Front End (AFE) - XRD9818ACGTR
1119603-XRD9818ACGTR
Data Acquisition - Data Acquisition - Analog Front End (AFE) - XRD9818ACGTR 1119603-XRD9818ACGTR
Manufacturer: Exar Corporation Win Source Part Number: 1119603-XRD9818ACGTR Packaging: Reel - TR Power (Watts): 325mW Number of Bits: 16 Number of Channels: 3 Categories: Integrated Circuits Status: Obsolete(EOL) Case / Package: 28-TSSOP Analog Supply Voltage: 3 V to 3.6 V Digital Supply Voltage: 3 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance

Manufacturer: Exar Corporation
Win Source Part Number: 1119603-XRD9818ACGTR
Packaging: Reel - TR
Power (Watts): 325mW
Number of Bits: 16
Number of Channels: 3
Categories: Integrated Circuits
Status: Obsolete(EOL)
Case / Package: 28-TSSOP
Analog Supply Voltage: 3 V to 3.6 V
Digital Supply Voltage: 3 V to 3.6 V
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Analog Switches
Product Number 1119603-XRD9818ACGTR
Product Name Data Acquisition - Data Acquisition - Analog Front End (AFE) - XRD9818ACGTR
Package Type SSOP; SOP; TSSOP; 28-TSSOP
Unlock Full Specs
to access all available technical data

Similar Products

700 - 2700 MHz SP14T Antenna Switch Module - RF1498 - Qorvo
Specs
Switch Type SP14T
Package Type Laminate Module
View Details
 - DG301AAA - Rochester Electronics
Rochester Electronics
Specs
Logic Family CMOS
Package Type TO-Can
View Details
Dual 3.6V SSOP Analog Switch and Multiplexer IC - 743-74CB3Q16210DLRG4 - ERSAELECTRONICS PTE. LTD.
Specs
Standards and Certifications RoHS
Supply Voltage (VS) 2.3 to 3.6 volts
Min Operating Current 1 mA
View Details
2 suppliers
CMOS Low Voltage, High Speed Precision Quad SPST NC/NO Analog Switches - ALD4213PCL - Advanced Linear Devices, Inc.
Specs
Switch Type SPST
Normal Condition Normally Closed (NC); Normally Open (NO)
Supply Voltage (VS) 3 to 12 volts
View Details
4 suppliers