8 Bit Analog to Digital Converter 1 Input 1 Flash 24-SOIC
Manufacturer: Exar Corporation
Win Source Part Number: 728526-XRD8785AID-F
Packaging: Tube
Operating Temperature Range: -40°C ~ 85°C
Package: 24-SOIC (0.295", 7.50mm Width)
Configuration: S/H-ADC
Number of Inputs: 1
Operating Supply Voltage: 5V
Input Type: Single Ended
Architecture: Flash
Data Interface: Parallel
Reference Type: External, Internal
Voltage - Supply, Digital: 5V
Part Status: Obsolete(EOL)
Resolution: 8
Number of Converters: 1
Family Name: XRD8785
Categories: Integrated Circuits (ICs)
Sampling Rate: 20M
Manufacturer Homepage: www.exar.com
Manufacturer Package: 24-SOIC
Alternative Parts (Cross-Reference): TMC1175AN2C20; HI1176JCQ-T; HI1176JCQ;
Introduction Date: April 01, 2002
ECCN: EAR99
Estimated EOL Date: End of life (Obsolete)
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited
IC ADC 8BIT FLASH 24SOIC Product overview: XRD8785AID-F from MaxLinear is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 8-bit, 8BIT, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-XRD8785AID-F can be used for catalog matching and distributor lookup.
IC ADC 8BIT FLASH 24SOIC
8 Bit Analog to Digital Converter 1 Input 1 Flash 24-SOIC
IC ADC 8BIT FLASH 24SOIC
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | 1016-1330-5-ND | 728526-XRD8785AID-F | 700-XRD8785AID-F | XRD8785AID-F | XRD8785AID-F | XRD8785AID-F |
| Product Name | Analog to Digital Converters (ADC) | Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - XRD8785AID-F | 8-bit 8BIT Analog-to-Digital Converter IC | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | Data Acquisition - Analog to Digital Converters (ADC) |
| Interface Type | Parallel; Parallel | Parallel; Parallel | Parallel | Parallel; Parallel | ||
| Package Type | SOIC; "24-SOIC (0.295"", 7.50mm Width)" | SOIC | Tube | 24-SOIC (0.295\", 7.50mm Width) | SOIC; 24-SOIC (0.295\", 7.50mm Width) | |
| Packing Method | Tube | Tube; Tube | Tube | Tube; Tube | Tube; Tube | |
| Resolution | 8 bits | 8 bits | ||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |