8 Bit Analog to Digital Converter 1 Input 1 Flash 20-PDIP
IC ADC 8BIT FLASH 20DIP
8 Bit Analog to Digital Converter 1 Input 1 Flash 20-PDIP
IC ADC 8BIT FLASH 20DIP
| DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | XRD8775AIP-F-ND | XRD8775AIP-F | XRD8775AIP-F | XRD8775AIP-F |
| Product Name | Analog to Digital Converters (ADC) | Data Acquisition - Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) |
| Interface Type | Parallel; Parallel | Parallel; Parallel | ||
| Package Type | DIP; PDIP; "20-DIP (0.300"", 7.62mm)" | DIP; 20-DIP (0.300\", 7.62mm) | DIP; 20-DIP (0.300\", 7.62mm) | |
| Packing Method | Tube | Tube; Tube | Tube; Tube | |
| Resolution | 8 bits | 8 bits | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |