MaxLinear, Inc. Analog to Digital Converters (ADC) XRD8775AID-F

Description
8 Bit Analog to Digital Converter 1 Input 1 Flash 20-SOIC
Request a Quote Datasheet
Description
8 Bit Analog to Digital Converter 1 Input 1 Flash 20-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Analog to Digital Converters (ADC) - XRD8775AID-F-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
XRD8775AID-F-ND
Analog to Digital Converters (ADC) XRD8775AID-F-ND
8 Bit Analog to Digital Converter 1 Input 1 Flash 20-SOIC

8 Bit Analog to Digital Converter 1 Input 1 Flash 20-SOIC

Buy Now Datasheet
Analog to Digital Converters (ADC) - XRD8775AID-F - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog to Digital Converters (ADC)
XRD8775AID-F
Analog to Digital Converters (ADC) XRD8775AID-F
8 Bit Analog to Digital Converter 1 Input 1 Flash 20-SOIC

8 Bit Analog to Digital Converter 1 Input 1 Flash 20-SOIC

Buy Now Datasheet
Data Acquisition - Analog to Digital Converters (ADC) - XRD8775AID-F - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Analog to Digital Converters (ADC)
XRD8775AID-F
Data Acquisition - Analog to Digital Converters (ADC) XRD8775AID-F
IC ADC 8BIT FLASH 20SOIC

IC ADC 8BIT FLASH 20SOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) - XRD8775AID-F - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
XRD8775AID-F
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) XRD8775AID-F
IC ADC 8BIT FLASH 20SOIC

IC ADC 8BIT FLASH 20SOIC

Supplier's Site

Technical Specifications

  DigiKey Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number XRD8775AID-F-ND XRD8775AID-F XRD8775AID-F XRD8775AID-F
Product Name Analog to Digital Converters (ADC) Analog to Digital Converters (ADC) Data Acquisition - Analog to Digital Converters (ADC) Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
Interface Type Parallel; Parallel Parallel; Parallel
Package Type SOIC; "20-SOIC (0.295"", 7.50mm Width)" SOIC; 20-SOIC (0.295\", 7.50mm Width) 20-SOIC (0.295\", 7.50mm Width)
Packing Method Tube Tube; Tube Tube; Tube
Resolution 8 bits 8 bits
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Analogue to Digital Converters - 1922014 - RS Components, Ltd.
Specs
Interface Type Serial; SPI; Microwire; Serial (spi/qspi/microwire)
Package Type SSOP; Ssop
Pins 28
View Details
ADC104S021 4 Channel, 50 ksps to 200 ksps, 10-Bit A/D Converter - ADC104S021CIMMX - Texas Instruments
Specs
Interface Type Serial; SPI; Microwire
Package Type VSSOP
Screening Level Catalog
View Details
7 suppliers
Precision Integrating Analog Processors, offers Plug-in Second Source to Users of Telcom TC500 Integrating Dual Slope Front-end Chip - ALD500ASCL - Advanced Linear Devices, Inc.
Specs
Package Type SOIC; SOIC16
Operating Temperature 0.0 to 70 C (32 to 158 F)
View Details
5 suppliers