Manufacturer: Exar Corporation
Win Source Part Number: 1119600-XRD64L43AIV-
Packaging: Tray
Configuration: S/H-ADC
Number of Inputs: 2
Input Type: Differential, Single Ended
Number of Bits: 10
Data Interface: Parallel
Number of A/D Converters: 2
Reference Type: External, Internal
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 64-LQFP (10x10)
Analog Supply Voltage: 2.7 V to 3.3 V
Digital Supply Voltage: 2.7 V to 3.3 V
Sampling Rate: 40M
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance
IC ADC 10BIT SAR 64LQFP Product overview: XRD64L43AIV-F from MaxLinear is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10BIT. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 10BIT, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-XRD64L43AIV-F can be used for catalog matching and distributor lookup.
10 Bit Analog to Digital Converter 2 Input 2 SAR 64-LQFP (10x10)
IC ADC 10BIT SAR 64LQFP
IC ADC 10BIT SAR 64LQFP
10 Bit Analog to Digital Converter 2 Input 2 SAR 64-LQFP (10x10)
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | 1119600-XRD64L43AIV-F | 700-XRD64L43AIV-F | 1016-1638-ND | XRD64L43AIV-F | XRD64L43AIV-F | XRD64L43AIV-F |
| Product Name | Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - XRD64L43AIV-F | 10BIT Analog-to-Digital Converter IC | Analog to Digital Converters (ADC) | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) | Data Acquisition - Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) |
| Interface Type | Parallel; Parallel | Parallel | Parallel; Parallel | Parallel; Parallel | ||
| Package Type | QFP; 64-LQFP (10x10) | Tray | LFQP; 64-LQFP | 64-LQFP | QFP; 64-LQFP | |
| Packing Method | Tray | Tray | Tray | Tray; Tray | Tray | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Sample Rate | 40000 kSamples/Sec | 40000 kSamples/Sec | 40000 kSamples/Sec |