Manufacturer: Exar Corporation
Win Source Part Number: 044053-XRD5412AIP-F
Packaging: Tube/Rail
Output Type: Voltage - Unbuffered
Number of Bits: 12
Data Interface: SPI
Reference Type: External
Settling Time: 15μs
Number of D/A Converters: 1
Differential Output: No
INL/DNL (LSB): ±2, ±0.5
Family Name: XRD5412
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-PDIP
Analog Supply Voltage: 5V
Digital Supply Voltage: 5V
Alternative Parts (Cross-Reference): MCP4821-E/SN; AD5321BRM-REEL7; MCP4725T-E/CH; MCP4821T-E/SN;
Introduction Date: May 01, 1997
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited
D/A Converter, 1 Func, Serial Input Loading, 13us Settling Time, PDIP8, 0.300 INCH, GREEN, PLASTIC, DIP-8 Product overview: XRD5412AIP-F from Exar is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include DIP. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, DIP, Digital-to-Analog Converter IC, Digital to Analog Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 701-XRD5412AIP-F can be used for catalog matching and distributor lookup.
IC DAC 12BIT V-OUT 8DIP
12 Bit Digital to Analog Converter 1 8-PDIP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips |
| Product Number | 044053-XRD5412AIP-F | 701-XRD5412AIP-F | XRD5412AIP-F | XRD5412AIP-F |
| Product Name | Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - XRD5412AIP-F | DIP Digital-to-Analog Converter IC | Data Acquisition - Digital to Analog Converters (DAC) | Digital to Analog Converters (DAC) |
| Interface Type | SPI; SPI | SPI; SPI | ||
| Package Type | DIP; PDIP; 8-PDIP | DIP; 8-DIP (0.300\", 7.62mm) | ||
| Packing Method | Tube; Tube/Rail | Tube; Tube | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | |
| Settling Time | 15 µs | 15 µs |