MaxLinear, Inc. Interface - Interface - I/O Expanders - XRA1403IL24-F XRA1403IL24-F

Description
Manufacturer: MaxLinear Inc Win Source Part Number: 904100-XRA1403IL24-F Operating Temperature Range: -40°C ~ 85°C Features: I/O Expander 16 SPI 24-QFN (4x4) Package: 24-VFQFN Exposed Pad Package: Tray Mounting: Surface Mount Number of I/O: 16 Family Name: XRA1403 Categories: Integrated Circuits (ICs) Case / Package: 24-QFN (4x4) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Balance Quantity per package: 490 MSL Level: 2 (1 Year) Estimated Pruduction Lead Time: 19 Weeks HTSUS: 8542.39.0001 Other Part Number: 1016-1724, XRA1403IL24F
Request a Quote Datasheet
Description
Manufacturer: MaxLinear Inc Win Source Part Number: 904100-XRA1403IL24-F Operating Temperature Range: -40°C ~ 85°C Features: I/O Expander 16 SPI 24-QFN (4x4) Package: 24-VFQFN Exposed Pad Package: Tray Mounting: Surface Mount Number of I/O: 16 Family Name: XRA1403 Categories: Integrated Circuits (ICs) Case / Package: 24-QFN (4x4) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Balance Quantity per package: 490 MSL Level: 2 (1 Year) Estimated Pruduction Lead Time: 19 Weeks HTSUS: 8542.39.0001 Other Part Number: 1016-1724, XRA1403IL24F
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - I/O Expanders - XRA1403IL24-F - 904100-XRA1403IL24-F - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - I/O Expanders - XRA1403IL24-F
904100-XRA1403IL24-F
Interface - Interface - I/O Expanders - XRA1403IL24-F 904100-XRA1403IL24-F
Manufacturer: MaxLinear Inc Win Source Part Number: 904100-XRA1403IL24-F Operating Temperature Range: -40°C ~ 85°C Features: I/O Expander 16 SPI 24-QFN (4x4) Package: 24-VFQFN Exposed Pad Package: Tray Mounting: Surface Mount Number of I/O: 16 Family Name: XRA1403 Categories: Integrated Circuits (ICs) Case / Package: 24-QFN (4x4) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Balance Quantity per package: 490 MSL Level: 2 (1 Year) Estimated Pruduction Lead Time: 19 Weeks HTSUS: 8542.39.0001 Other Part Number: 1016-1724, XRA1403IL24F

Manufacturer: MaxLinear Inc
Win Source Part Number: 904100-XRA1403IL24-F
Operating Temperature Range: -40°C ~ 85°C
Features: I/O Expander 16 SPI 24-QFN (4x4)
Package: 24-VFQFN Exposed Pad
Package: Tray
Mounting: Surface Mount
Number of I/O: 16
Family Name: XRA1403
Categories: Integrated Circuits (ICs)
Case / Package: 24-QFN (4x4)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 73 pct.
Supply and Demand Status: Balance
Quantity per package: 490
MSL Level: 2 (1 Year)
Estimated Pruduction Lead Time: 19 Weeks
HTSUS: 8542.39.0001
Other Part Number: 1016-1724, XRA1403IL24F

Buy Now Datasheet
Interface - I/O Expanders - XRA1403IL24-F - Lingto Electronic Limited
Shenzhen, China
Interface - I/O Expanders
XRA1403IL24-F
Interface - I/O Expanders XRA1403IL24-F
IC I/O EXPANDER SPI 16B 24QFN

IC I/O EXPANDER SPI 16B 24QFN

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Bus Expanders Bus Expanders
Product Number 904100-XRA1403IL24-F XRA1403IL24-F
Product Name Interface - Interface - I/O Expanders - XRA1403IL24-F Interface - I/O Expanders
Bus Protocols SPI
Unlock Full Specs
to access all available technical data

Similar Products

Interface - I/O Expanders - PCA9701PW - Lingto Electronic Limited
Specs
Bus Protocols SPI Serial
View Details
PCI Control of PXI/CompactPCI - PCI-8570, PXI-8570 - ADLINK Technology Inc.
Specs
Bus Protocols cPCI/PXI
View Details
DF1 Serial Port Expander - 4102-DFS3-DFM - ProSoft Technology, Inc.
Specs
Bus Protocols DF1 Master/Slave
Product Form Factor Stand-alone
Number of Expansion Slots 1 to 3
View Details
Specs
Bus Protocols I²C, SMBus
View Details