MaxLinear, Inc. Interface - Interface - I/O Expanders - XRA1403IG24TR-F XRA1403IG24TR-F

Description
Manufacturer: Exar Corporation Win Source Part Number: 1119591-XRA1403IG24T R-F Output Type: Open Drain Number of I/O: 16 Interrupt Output: Yes Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Supply Voltage - Operating: 1.65 V to 3.6 V Max Frequency: 26MHz Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Exar Corporation Win Source Part Number: 1119591-XRA1403IG24T R-F Output Type: Open Drain Number of I/O: 16 Interrupt Output: Yes Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Supply Voltage - Operating: 1.65 V to 3.6 V Max Frequency: 26MHz Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - I/O Expanders - XRA1403IG24TR-F - 1119591-XRA1403IG24TR-F - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - I/O Expanders - XRA1403IG24TR-F
1119591-XRA1403IG24TR-F
Interface - Interface - I/O Expanders - XRA1403IG24TR-F 1119591-XRA1403IG24TR-F
Manufacturer: Exar Corporation Win Source Part Number: 1119591-XRA1403IG24T R-F Output Type: Open Drain Number of I/O: 16 Interrupt Output: Yes Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Supply Voltage - Operating: 1.65 V to 3.6 V Max Frequency: 26MHz Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance

Manufacturer: Exar Corporation
Win Source Part Number: 1119591-XRA1403IG24TR-F
Output Type: Open Drain
Number of I/O: 16
Interrupt Output: Yes
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Supply Voltage - Operating: 1.65 V to 3.6 V
Max Frequency: 26MHz
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Interface - I/O Expanders - XRA1403IG24TR-F - Lingto Electronic Limited
Shenzhen, China
Interface - I/O Expanders
XRA1403IG24TR-F
Interface - I/O Expanders XRA1403IG24TR-F
IC I/O PORT EXPANDER 16 BIT SPI

IC I/O PORT EXPANDER 16 BIT SPI

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Bus Expanders Bus Expanders
Product Number 1119591-XRA1403IG24TR-F XRA1403IG24TR-F
Product Name Interface - Interface - I/O Expanders - XRA1403IG24TR-F Interface - I/O Expanders
Bus Protocols SPI
Unlock Full Specs
to access all available technical data

Similar Products

Interface - I/O Expanders - MCP25050-I/P - Lingto Electronic Limited
Specs
Bus Protocols CAN V2.0b
View Details
SAS Expander - 3x48 - Broadcom Inc.
Specs
Bus Protocols SAS
Product Form Factor Intergrated Circuit
Number of Expansion Slots 48
View Details
Modbus Serial Port Expander - 4102-MBS3-MBM - ProSoft Technology, Inc.
Specs
Bus Protocols Modbus
Product Form Factor Stand-alone
Number of Expansion Slots 1 to 3
View Details