MaxLinear, Inc. Interface - Interface - I/O Expanders - XRA1403IG24-F XRA1403IG24-F

Description
Manufacturer: MaxLinear, Inc. Win Source Part Number: 802105-XRA1403IG24-F Packaging: Tube Mounting Style: SMD Output Type: Open Drain Interface: SPI Number of I/O: 16 Part Status: Obsolete (End Of Life) Interrupt Output: Yes Supplier Device Package: 24-TSSOP Temperature Range - Operating: -40°C ~ 85°C Clock Frequency: 26MHz Manufacturer Package: 24-TSSOP Popularity: High Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 62 MSL Level: 1 (Unlimited) Supply Voltage (V): 1.65V ~ 3.6V
Request a Quote Datasheet
Description
Manufacturer: MaxLinear, Inc. Win Source Part Number: 802105-XRA1403IG24-F Packaging: Tube Mounting Style: SMD Output Type: Open Drain Interface: SPI Number of I/O: 16 Part Status: Obsolete (End Of Life) Interrupt Output: Yes Supplier Device Package: 24-TSSOP Temperature Range - Operating: -40°C ~ 85°C Clock Frequency: 26MHz Manufacturer Package: 24-TSSOP Popularity: High Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 62 MSL Level: 1 (Unlimited) Supply Voltage (V): 1.65V ~ 3.6V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - I/O Expanders - XRA1403IG24-F - 802105-XRA1403IG24-F - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - I/O Expanders - XRA1403IG24-F
802105-XRA1403IG24-F
Interface - Interface - I/O Expanders - XRA1403IG24-F 802105-XRA1403IG24-F
Manufacturer: MaxLinear, Inc. Win Source Part Number: 802105-XRA1403IG24-F Packaging: Tube Mounting Style: SMD Output Type: Open Drain Interface: SPI Number of I/O: 16 Part Status: Obsolete (End Of Life) Interrupt Output: Yes Supplier Device Package: 24-TSSOP Temperature Range - Operating: -40°C ~ 85°C Clock Frequency: 26MHz Manufacturer Package: 24-TSSOP Popularity: High Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 62 MSL Level: 1 (Unlimited) Supply Voltage (V): 1.65V ~ 3.6V

Manufacturer: MaxLinear, Inc.
Win Source Part Number: 802105-XRA1403IG24-F
Packaging: Tube
Mounting Style: SMD
Output Type: Open Drain
Interface: SPI
Number of I/O: 16
Part Status: Obsolete (End Of Life)
Interrupt Output: Yes
Supplier Device Package: 24-TSSOP
Temperature Range - Operating: -40°C ~ 85°C
Clock Frequency: 26MHz
Manufacturer Package: 24-TSSOP
Popularity: High
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 62
MSL Level: 1 (Unlimited)
Supply Voltage (V): 1.65V ~ 3.6V

Buy Now
Interface - I/O Expanders - XRA1403IG24-F - Lingto Electronic Limited
Shenzhen, China
Interface - I/O Expanders
XRA1403IG24-F
Interface - I/O Expanders XRA1403IG24-F
IC I/O EXPANDER SPI 16B 24TSSOP

IC I/O EXPANDER SPI 16B 24TSSOP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Bus Expanders Bus Expanders
Product Number 802105-XRA1403IG24-F XRA1403IG24-F
Product Name Interface - Interface - I/O Expanders - XRA1403IG24-F Interface - I/O Expanders
Bus Protocols SPI
Unlock Full Specs
to access all available technical data

Similar Products

DF1 Serial Port Expander - 4102-DFS3-DFM - ProSoft Technology, Inc.
Specs
Bus Protocols DF1 Master/Slave
Product Form Factor Stand-alone
Number of Expansion Slots 1 to 3
View Details
PCI Control of PXI/CompactPCI - PCI-8570, PXI-8570 - ADLINK Technology Inc.
Specs
Bus Protocols cPCI/PXI
View Details
Specs
Bus Protocols I²C
View Details