MaxLinear, Inc. Interface - Interface - I/O Expanders - XRA1402IL16-F XRA1402IL16-F

Description
Manufacturer: Exar Corporation Win Source Part Number: 044047-XRA1402IL16-F Packaging: Tray Mounting: SMD (SMT) Output Type: Open Drain Number of I/O: 8 Interrupt Output: Yes Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 16-QFN (3x3) Supply Voltage - Operating: 1.65 V to 3.6 V Max Frequency: 26MHz Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Exar Corporation Win Source Part Number: 044047-XRA1402IL16-F Packaging: Tray Mounting: SMD (SMT) Output Type: Open Drain Number of I/O: 8 Interrupt Output: Yes Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 16-QFN (3x3) Supply Voltage - Operating: 1.65 V to 3.6 V Max Frequency: 26MHz Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - I/O Expanders - XRA1402IL16-F - 044047-XRA1402IL16-F - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - I/O Expanders - XRA1402IL16-F
044047-XRA1402IL16-F
Interface - Interface - I/O Expanders - XRA1402IL16-F 044047-XRA1402IL16-F
Manufacturer: Exar Corporation Win Source Part Number: 044047-XRA1402IL16-F Packaging: Tray Mounting: SMD (SMT) Output Type: Open Drain Number of I/O: 8 Interrupt Output: Yes Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 16-QFN (3x3) Supply Voltage - Operating: 1.65 V to 3.6 V Max Frequency: 26MHz Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited

Manufacturer: Exar Corporation
Win Source Part Number: 044047-XRA1402IL16-F
Packaging: Tray
Mounting: SMD (SMT)
Output Type: Open Drain
Number of I/O: 8
Interrupt Output: Yes
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 16-QFN (3x3)
Supply Voltage - Operating: 1.65 V to 3.6 V
Max Frequency: 26MHz
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Shenzhen, China
Interface - I/O Expanders
XRA1402IL16-F
Interface - I/O Expanders XRA1402IL16-F
IC I/O EXPANDER SPI 8B 16QFN

IC I/O EXPANDER SPI 8B 16QFN

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Bus Expanders Bus Expanders
Product Number 044047-XRA1402IL16-F XRA1402IL16-F
Product Name Interface - Interface - I/O Expanders - XRA1402IL16-F Interface - I/O Expanders
Bus Protocols SPI
Unlock Full Specs
to access all available technical data

Similar Products

Interface - I/O Expanders - PCA9501PW,112 - Lingto Electronic Limited
Specs
Bus Protocols I²C, SMBus
View Details
SAS Expander - 2x24 - Broadcom Inc.
Specs
Bus Protocols SAS
Product Form Factor Intergrated Circuit
Number of Expansion Slots 24
View Details
DF1 Serial Port Expander - 4102-DFS3-DFM - ProSoft Technology, Inc.
Specs
Bus Protocols DF1 Master/Slave
Product Form Factor Stand-alone
Number of Expansion Slots 1 to 3
View Details