MaxLinear, Inc. Interface - Interface - I/O Expanders - XRA1207IG24TR-F XRA1207IG24TR-F

Description
Manufacturer: MaxLinear, Inc. Win Source Part Number: 804169-XRA1207IG24TR -F Packaging: Reel Mounting Style: SMD Output Type: Open Drain Interface: I2C, SMBus Number of I/O: 16 Part Status: Obsolete (End Of Life) Interrupt Output: Yes Supplier Device Package: 24-TSSOP Temperature Range - Operating: -40°C ~ 85°C Clock Frequency: 400kHz Manufacturer Package: 24-TSSOP Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,500 MSL Level: 1 (Unlimited) Supply Voltage (V): 1.65V ~ 3.6V
Request a Quote Datasheet
Description
Manufacturer: MaxLinear, Inc. Win Source Part Number: 804169-XRA1207IG24TR -F Packaging: Reel Mounting Style: SMD Output Type: Open Drain Interface: I2C, SMBus Number of I/O: 16 Part Status: Obsolete (End Of Life) Interrupt Output: Yes Supplier Device Package: 24-TSSOP Temperature Range - Operating: -40°C ~ 85°C Clock Frequency: 400kHz Manufacturer Package: 24-TSSOP Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,500 MSL Level: 1 (Unlimited) Supply Voltage (V): 1.65V ~ 3.6V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Interface - Interface - I/O Expanders - XRA1207IG24TR-F
804169-XRA1207IG24TR-F
Interface - Interface - I/O Expanders - XRA1207IG24TR-F 804169-XRA1207IG24TR-F
Manufacturer: MaxLinear, Inc. Win Source Part Number: 804169-XRA1207IG24TR -F Packaging: Reel Mounting Style: SMD Output Type: Open Drain Interface: I2C, SMBus Number of I/O: 16 Part Status: Obsolete (End Of Life) Interrupt Output: Yes Supplier Device Package: 24-TSSOP Temperature Range - Operating: -40°C ~ 85°C Clock Frequency: 400kHz Manufacturer Package: 24-TSSOP Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,500 MSL Level: 1 (Unlimited) Supply Voltage (V): 1.65V ~ 3.6V

Manufacturer: MaxLinear, Inc.
Win Source Part Number: 804169-XRA1207IG24TR-F
Packaging: Reel
Mounting Style: SMD
Output Type: Open Drain
Interface: I2C, SMBus
Number of I/O: 16
Part Status: Obsolete (End Of Life)
Interrupt Output: Yes
Supplier Device Package: 24-TSSOP
Temperature Range - Operating: -40°C ~ 85°C
Clock Frequency: 400kHz
Manufacturer Package: 24-TSSOP
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 2,500
MSL Level: 1 (Unlimited)
Supply Voltage (V): 1.65V ~ 3.6V

Buy Now
Interface - I/O Expanders - XRA1207IG24TR-F - Lingto Electronic Limited
Shenzhen, China
Interface - I/O Expanders
XRA1207IG24TR-F
Interface - I/O Expanders XRA1207IG24TR-F
IC I/O PORT EXPANDER 16 BIT I2C

IC I/O PORT EXPANDER 16 BIT I2C

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Bus Expanders Bus Expanders
Product Number 804169-XRA1207IG24TR-F XRA1207IG24TR-F
Product Name Interface - Interface - I/O Expanders - XRA1207IG24TR-F Interface - I/O Expanders
Bus Protocols I²C, SMBus
Unlock Full Specs
to access all available technical data

Similar Products

SAS Expander - 3x48 - Broadcom Inc.
Specs
Bus Protocols SAS
Product Form Factor Intergrated Circuit
Number of Expansion Slots 48
View Details
PCI Express Control of PXI Express - PCIe-PXIe-8638 - ADLINK Technology Inc.
Specs
Bus Protocols PXI Express
View Details
Interface - I/O Expanders - MCP25050-I/P - Lingto Electronic Limited
Specs
Bus Protocols CAN V2.0b
View Details