MaxLinear, Inc. Interface - Interface - I/O Expanders - XRA1201PIG24-F XRA1201PIG24-F

Description
Manufacturer: Exar Corporation Win Source Part Number: 1282316-XRA1201PIG24 -F Packaging: Tube Operating Temperature Range: -40°C ~ 85°C Package: 24-TSSOP (0.173", 4.40mm Width) Mounting: SMD Output Type: Open Drain Operating Supply Voltage: 1.65 V ~ 3.6 V Interface: I2C, SMBus Number of I/O: 16 Interrupt Output: Yes Family Name: XRA1201P Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.exar.com Clock Frequency: 400kHz Manufacturer Package: 24-TSSOP Alternative Parts (Cross-Reference): MAX7313AEG+T; MAX7313AEG-T; MAX7313AEG+G05; Introduction Date: September 01, 2011 ECCN: EAR99 Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Exar Corporation Win Source Part Number: 1282316-XRA1201PIG24 -F Packaging: Tube Operating Temperature Range: -40°C ~ 85°C Package: 24-TSSOP (0.173", 4.40mm Width) Mounting: SMD Output Type: Open Drain Operating Supply Voltage: 1.65 V ~ 3.6 V Interface: I2C, SMBus Number of I/O: 16 Interrupt Output: Yes Family Name: XRA1201P Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.exar.com Clock Frequency: 400kHz Manufacturer Package: 24-TSSOP Alternative Parts (Cross-Reference): MAX7313AEG+T; MAX7313AEG-T; MAX7313AEG+G05; Introduction Date: September 01, 2011 ECCN: EAR99 Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - I/O Expanders - XRA1201PIG24-F - 1282316-XRA1201PIG24-F - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - I/O Expanders - XRA1201PIG24-F
1282316-XRA1201PIG24-F
Interface - Interface - I/O Expanders - XRA1201PIG24-F 1282316-XRA1201PIG24-F
Manufacturer: Exar Corporation Win Source Part Number: 1282316-XRA1201PIG24 -F Packaging: Tube Operating Temperature Range: -40°C ~ 85°C Package: 24-TSSOP (0.173", 4.40mm Width) Mounting: SMD Output Type: Open Drain Operating Supply Voltage: 1.65 V ~ 3.6 V Interface: I2C, SMBus Number of I/O: 16 Interrupt Output: Yes Family Name: XRA1201P Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.exar.com Clock Frequency: 400kHz Manufacturer Package: 24-TSSOP Alternative Parts (Cross-Reference): MAX7313AEG+T; MAX7313AEG-T; MAX7313AEG+G05; Introduction Date: September 01, 2011 ECCN: EAR99 Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance

Manufacturer: Exar Corporation
Win Source Part Number: 1282316-XRA1201PIG24-F
Packaging: Tube
Operating Temperature Range: -40°C ~ 85°C
Package: 24-TSSOP (0.173", 4.40mm Width)
Mounting: SMD
Output Type: Open Drain
Operating Supply Voltage: 1.65 V ~ 3.6 V
Interface: I2C, SMBus
Number of I/O: 16
Interrupt Output: Yes
Family Name: XRA1201P
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.exar.com
Clock Frequency: 400kHz
Manufacturer Package: 24-TSSOP
Alternative Parts (Cross-Reference): MAX7313AEG+T; MAX7313AEG-T; MAX7313AEG+G05;
Introduction Date: September 01, 2011
ECCN: EAR99
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Interface - I/O Expanders - XRA1201PIG24-F - Lingto Electronic Limited
Shenzhen, China
Interface - I/O Expanders
XRA1201PIG24-F
Interface - I/O Expanders XRA1201PIG24-F
IC I/O PORT EXPANDER I2C 24TSSOP

IC I/O PORT EXPANDER I2C 24TSSOP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Bus Expanders Bus Expanders
Product Number 1282316-XRA1201PIG24-F XRA1201PIG24-F
Product Name Interface - Interface - I/O Expanders - XRA1201PIG24-F Interface - I/O Expanders
Bus Protocols I²C, SMBus
Unlock Full Specs
to access all available technical data

Similar Products

PCIe-to-PCI Expansion System - PCES-8581-13S - ADLINK Technology Inc.
Specs
Bus Protocols PCI
View Details
DF1 Serial Port Expander - 4102-DFS3-DFM - ProSoft Technology, Inc.
Specs
Bus Protocols DF1 Master/Slave
Product Form Factor Stand-alone
Number of Expansion Slots 1 to 3
View Details
Interface - I/O Expanders - MCP23S08-E/P - Lingto Electronic Limited
Specs
Bus Protocols SPI
View Details