MaxLinear, Inc. Connectors,Interconnects XRA1201IL24TR-F

Description
Manufacturer: AMIS Category: Connectors,Interconn ects Packaging: Bulk Part Status: Obsolete Number of I/O: 112 Interface: Coax Cable and Female Connector Interrupt Output: No Output Type: Open Collector Clock Frequency: 750 kHz Voltage - Supply: 3V
Request a Quote Datasheet
Description
Manufacturer: AMIS Category: Connectors,Interconn ects Packaging: Bulk Part Status: Obsolete Number of I/O: 112 Interface: Coax Cable and Female Connector Interrupt Output: No Output Type: Open Collector Clock Frequency: 750 kHz Voltage - Supply: 3V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors,Interconnects -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors,Interconnects
Connectors,Interconnects
Manufacturer: AMIS Category: Connectors,Interconn ects Packaging: Bulk Part Status: Obsolete Number of I/O: 112 Interface: Coax Cable and Female Connector Interrupt Output: No Output Type: Open Collector Clock Frequency: 750 kHz Voltage - Supply: 3V

Manufacturer: AMIS
Category: Connectors,Interconnects
Packaging: Bulk
Part Status: Obsolete
Number of I/O: 112
Interface: Coax Cable and Female Connector
Interrupt Output: No
Output Type: Open Collector
Clock Frequency: 750 kHz
Voltage - Supply: 3V

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Name Connectors,Interconnects
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 7 Pin Magnetic Power Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details
PB+ Backplane Female Straight Press Fit Power Connector - 80317-2 - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Female / Jack
Termination Through Hole
View Details
50 Ohm TNC 90° Plug (Long) - 150509-L - PIC Wire & Cable
Specs
Geometry Right Angle
View Details
SnapTac® Series: Miniature Snap Fit Connectors -  - Molex Signal Tech Industrial Ltd.
Specs
Connector Type Micro Connector and Nano Connector; Rectangular Connectors, Heavy Duty
View Details