MaxLinear, Inc. Interface - Interface - I/O Expanders - XRA1201IG24-F XRA1201IG24-F

Description
Manufacturer: MaxLinear, Inc. Win Source Part Number: 803519-XRA1201IG24-F Packaging: Tube Mounting Style: SMD Interface: I2C, SMBus Number of I/O: 16 Part Status: Obsolete (End Of Life) Interrupt Output: Yes Supplier Device Package: 24-TSSOP Temperature Range - Operating: -40°C ~ 85°C Clock Frequency: 400kHz Manufacturer Package: 24-TSSOP Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 62 MSL Level: 1 (Unlimited) Supply Voltage (V): 1.65V ~ 3.6V
Request a Quote Datasheet
Description
Manufacturer: MaxLinear, Inc. Win Source Part Number: 803519-XRA1201IG24-F Packaging: Tube Mounting Style: SMD Interface: I2C, SMBus Number of I/O: 16 Part Status: Obsolete (End Of Life) Interrupt Output: Yes Supplier Device Package: 24-TSSOP Temperature Range - Operating: -40°C ~ 85°C Clock Frequency: 400kHz Manufacturer Package: 24-TSSOP Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 62 MSL Level: 1 (Unlimited) Supply Voltage (V): 1.65V ~ 3.6V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - I/O Expanders - XRA1201IG24-F - 803519-XRA1201IG24-F - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - I/O Expanders - XRA1201IG24-F
803519-XRA1201IG24-F
Interface - Interface - I/O Expanders - XRA1201IG24-F 803519-XRA1201IG24-F
Manufacturer: MaxLinear, Inc. Win Source Part Number: 803519-XRA1201IG24-F Packaging: Tube Mounting Style: SMD Interface: I2C, SMBus Number of I/O: 16 Part Status: Obsolete (End Of Life) Interrupt Output: Yes Supplier Device Package: 24-TSSOP Temperature Range - Operating: -40°C ~ 85°C Clock Frequency: 400kHz Manufacturer Package: 24-TSSOP Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 62 MSL Level: 1 (Unlimited) Supply Voltage (V): 1.65V ~ 3.6V

Manufacturer: MaxLinear, Inc.
Win Source Part Number: 803519-XRA1201IG24-F
Packaging: Tube
Mounting Style: SMD
Interface: I2C, SMBus
Number of I/O: 16
Part Status: Obsolete (End Of Life)
Interrupt Output: Yes
Supplier Device Package: 24-TSSOP
Temperature Range - Operating: -40°C ~ 85°C
Clock Frequency: 400kHz
Manufacturer Package: 24-TSSOP
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 62
MSL Level: 1 (Unlimited)
Supply Voltage (V): 1.65V ~ 3.6V

Buy Now
Interface - I/O Expanders - XRA1201IG24-F - Lingto Electronic Limited
Shenzhen, China
Interface - I/O Expanders
XRA1201IG24-F
Interface - I/O Expanders XRA1201IG24-F
IC I/O PORT EXPANDER I2C 24TSSOP

IC I/O PORT EXPANDER I2C 24TSSOP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Bus Expanders Bus Expanders
Product Number 803519-XRA1201IG24-F XRA1201IG24-F
Product Name Interface - Interface - I/O Expanders - XRA1201IG24-F Interface - I/O Expanders
Bus Protocols I²C, SMBus
Unlock Full Specs
to access all available technical data

Similar Products

Modbus Serial Port Expander - 4102-MBS3-MBM - ProSoft Technology, Inc.
Specs
Bus Protocols Modbus
Product Form Factor Stand-alone
Number of Expansion Slots 1 to 3
View Details
PCI Control of PXI/CompactPCI - PCI-8570, PXI-8570 - ADLINK Technology Inc.
Specs
Bus Protocols cPCI/PXI
View Details