Manufacturer: Exar Corporation
Win Source Part Number: 800164-XR88C92IJTR-F
Packaging: Reel package
Features: Configurable GPIO, Internal Oscillator, Timer/Counter
Package: 44-LCC (J-Lead)
Mounting: SMD
Operating Supply Voltage: 2.97 V ~ 5.5 V
Number of Channels: 2, DUART
FIFO's: 8 Byte
With Auto Flow Control: Yes
Family Name: XR88C92
Categories: Integrated Circuits (ICs)
Manufacturer Package: 44-PLCC (16.58x16.58)
Data Rate (Maximum): 230.4Kbps
Alternative Parts (Cross-Reference): XR88C92IJ; XR88C92IV-F; XR88C92IV; XR88C92IVTR-F;
Introduction Date: May 18, 2000
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited
| Win Source Electronics | |
|---|---|
| Product Category | RF Transmitters |
| Product Number | 800164-XR88C92IJTR-F |
| Product Name | Interface - Interface - UARTs (Universal Asynchronous Receiver Transmitter) - XR88C92IJTR-F |
| Package Type | Surface Mount; SMD |