Manufacturer: MaxLinear Inc
Win Source Part Number: 939873-XR88C681P/40
Features: UART IC 2, DUART Channel - 3 Byte 40-PDIP
Package: 40-DIP (0.600", 15.24mm)
Package: Tube
Mounting: Through Hole
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: 40-PDIP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance
Quantity per package: 9
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
| Win Source Electronics | |
|---|---|
| Product Category | RF Transmitters |
| Product Number | 939873-XR88C681P/40 |
| Product Name | Interface - Interface - UARTs (Universal Asynchronous Receiver Transmitter) - XR88C681P/40 |
| Package Type | Through Hole |