Manufacturer: Exar Corporation
Win Source Part Number: 135872-XR88C681CP/40
Packaging: Tube/Rail
Features: Internal Oscillator, Timer/Counter
Mounting: Through Hole
Number of Channels: 2, DUART
Data Rate (Max): 1Mbps
FIFO's: 3 Byte
Categories: Integrated Circuits
Status: Obsolete(EOL)
Case / Package: 40-PDIP
Supply Voltage - Operating: 5V
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited
| Win Source Electronics | |
|---|---|
| Product Category | RF Transmitters |
| Product Number | 135872-XR88C681CP/40-F |
| Product Name | Interface - Interface - UARTs (Universal Asynchronous Receiver Transmitter) - XR88C681CP/40-F |
| Package Type | Through Hole |