MaxLinear, Inc. Interface - Interface - UARTs (Universal Asynchronous Receiver Transmitter) - XR88C192IJ XR88C192IJ

Description
Manufacturer: Exar Corporation Win Source Part Number: 214628-XR88C192IJ Features: Configurable GPIO, Internal Oscillator, Timer/Counter Number of Channels: 2, DUART Data Rate (Max): 230.4Kbps FIFO's: 16 Byte With Auto Flow Control: Yes Categories: Integrated Circuits Status: Active Supply Voltage - Operating: 2.97 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Exar Corporation Win Source Part Number: 214628-XR88C192IJ Features: Configurable GPIO, Internal Oscillator, Timer/Counter Number of Channels: 2, DUART Data Rate (Max): 230.4Kbps FIFO's: 16 Byte With Auto Flow Control: Yes Categories: Integrated Circuits Status: Active Supply Voltage - Operating: 2.97 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - UARTs (Universal Asynchronous Receiver Transmitter) - XR88C192IJ - 214628-XR88C192IJ - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - UARTs (Universal Asynchronous Receiver Transmitter) - XR88C192IJ
214628-XR88C192IJ
Interface - Interface - UARTs (Universal Asynchronous Receiver Transmitter) - XR88C192IJ 214628-XR88C192IJ
Manufacturer: Exar Corporation Win Source Part Number: 214628-XR88C192IJ Features: Configurable GPIO, Internal Oscillator, Timer/Counter Number of Channels: 2, DUART Data Rate (Max): 230.4Kbps FIFO's: 16 Byte With Auto Flow Control: Yes Categories: Integrated Circuits Status: Active Supply Voltage - Operating: 2.97 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited

Manufacturer: Exar Corporation
Win Source Part Number: 214628-XR88C192IJ
Features: Configurable GPIO, Internal Oscillator, Timer/Counter
Number of Channels: 2, DUART
Data Rate (Max): 230.4Kbps
FIFO's: 16 Byte
With Auto Flow Control: Yes
Categories: Integrated Circuits
Status: Active
Supply Voltage - Operating: 2.97 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Transmitters
Product Number 214628-XR88C192IJ
Product Name Interface - Interface - UARTs (Universal Asynchronous Receiver Transmitter) - XR88C192IJ
Supply Voltage 2.97 to 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

16-bit bus transceiver with 30 Ohm series termination resistors; 3-state - 74ABT162245ADGG:51 - Nexperia B.V.
Specs
Package Type SOT362-1
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
Operating Frequency 100 MHz
View Details
Mid-Band Low-Band NB-IoT / CAT-M / NTN Transmit Module - QM55001 - Qorvo
Specs
Applications Mobile / Wireless Systems
Package Type Laminate
Features RoHS
View Details
Wireless Data Sensor - WISER LC100-PP - TECAT Performance Systems, LLC
TECAT Performance Systems, LLC
Specs
Operating Temperature -40.0 to 80.0 C (-40.0 to 176.0 F)
Output Power 13.4 dBm
Operating Frequency 2400 MHz
View Details
Vibrating-Wire Spectrum Analyzer - AVW216 - Campbell Scientific, Inc.
Specs
Applications Mobile / Wireless Systems
Package Type Unit
Features LED Indicators
View Details