IC 1.5GHz 1 12-VFQFN Exposed Pad
IC CLK SYNTH LVCMOS 12QFN Product overview: XR81112TR-F from MaxLinear is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-XR81112TR-F can be used for catalog matching and distributor lookup.
Manufacturer: MaxLinear Inc
Win Source Part Number: 904099-XR81112TR-F
Operating Temperature Range: -40°C ~ 85°C
Features: IC 1.5GHz 1 12-VFQFN Exposed Pad
Package: Reel - TR
Package: 12-VFQFN Exposed Pad
Mounting: Surface Mount
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: 12-QFN (3x3)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 89 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
IC CLK SYNTH LVCMOS 12QFN
IC CLK SYNTH LVCMOS 12QFN
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Clocks | IC Timers | IC Clocks | IC Clocks | IC Clocks |
| Product Number | XR81112TR-F-ND | 728-XR81112TR-F | 904099-XR81112TR-F | XR81112TR-F | XR81112TR-F |
| Product Name | Clock Generators, PLLs, Frequency Synthesizers | Clock and Timing IC | Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - XR81112TR-F | Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers | Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers |
| Device Type | Clock Generator | Clock Generator | Yes; Clock Generator | Clock Generator | |
| Bus Interface | LVPECL; LVDS; LVCMOS | LVCMOS, LVDS, LVPECL | 1 | ||
| Package Type | Surface Mount; 12-VFQFN Exposed Pad | Tape & Reel (TR) | Surface Mount; 12-QFN (3x3) | Surface Mount; Surface Mount | |
| Supply Voltage | 2.38 to 3.46 volts | 2.38 to 3.46 volts |