IC CLK SYNTH LVPECL 156M 10VQFN Product overview: XR81111-CA04-F from MaxLinear is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-XR81111-CA04-F can be used for catalog matching and distributor lookup.
Manufacturer: MaxLinear Inc
Win Source Part Number: 904098-XR81111-CA04-
Operating Temperature Range: -40°C ~ 85°C
Features: IC 156.25MHz 1 10-VQFN Exposed Pad
Package: Tray
Package: 10-VQFN Exposed Pad
Mounting: Surface Mount
Part Status: Obsolete
Family Name: XR81111
Categories: Integrated Circuits (ICs)
Case / Package: 10-QFN (5x7)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance
Quantity per package: 98
MSL Level: 3 (168 Hours)
HTSUS: 8542.39.0001
IC 156.25MHz 1 10-VQFN Exposed Pad
IC CLK SYNTH LVPECL 156M 10VQFN
IC CLK SYNTH LVPECL 156M 10VQFN
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Timers | IC Clocks | IC Clocks | IC Clocks | IC Clocks |
| Product Number | 728-XR81111-CA04-F | 904098-XR81111-CA04-F | 1016-2008-5-ND | XR81111-CA04-F | XR81111-CA04-F |
| Product Name | Clock and Timing IC | Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - XR81111-CA04-F | Clock Generators, PLLs, Frequency Synthesizers | Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers | Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers |
| Bus Interface | LVPECL | LVPECL | 1 | ||
| Package Type | Tray | Surface Mount; 10-QFN (5x7) | Surface Mount; 10-VQFN Exposed Pad | Surface Mount; Surface Mount | |
| Supply Voltage | 2.38 to 3.46 volts | 2.38 to 3.46 volts | |||
| Frequency | 156 MHz | 156 MHz | 156 MHz |