"IC 125MHz 1 8-TSSOP (0.173"", 4.40mm Width)"
Win Source Part Number: 1105962-XR81102-CA02
Category: Integrated Circuits (ICs)>Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Package: Tube
Frequency - Max: 125MHz
Number of Circuits: 1
Standard Package: 98
Mounting: SMD (SMT)
Input: Crystal
Output: LVPECL
PLL: Yes
Divider/Multiplier: Yes/No
Voltage - Supply: 2.375V ~ 3.465V
Package / Case: 8-TSSOP (0.173", 4.40mm Width)
Supplier Device Package: 8-TSSOP
Temperature Range - Operating: -40°C ~ 85°C
Alternative Parts (Cross-Reference): XR81102-CA02-FXR8110
ECCN: EAR99
Fake Threat In the Open Market: 80 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Mfr: MaxLinear, Inc.
Other Names: 1016-2007-5
Base Product Number: XR81102
Product Status: Obsolete
IC CLK SYNTH LVPECL 125M 8TSSOP Product overview: XR81102-CA02-F from MaxLinear is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-XR81102-CA02-F can be used for catalog matching and distributor lookup.
IC CLK SYNTH LVPECL 125M 8TSSOP
IC CLK SYNTH LVPECL 125M 8TSSOP
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | IC Clocks | IC Clocks | IC Timers | IC Clocks | IC Clocks |
| Product Number | 1016-2007-5-ND | 1105962-XR81102-CA02-F | 728-XR81102-CA02-F | XR81102-CA02-F | XR81102-CA02-F |
| Product Name | Clock Generators, PLLs, Frequency Synthesizers | Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers | Clock and Timing IC | Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers | Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers |
| Device Type | Clock Generator | Clock Generator | Clock Generator | Clock Generator | |
| Bus Interface | LVPECL | ECL; PECL; LVPECL; LVPECL | LVPECL | ECL; PECL; LVPECL; LVPECL | |
| Package Type | Surface Mount; TSSOP; "8-TSSOP (0.173"", 4.40mm Width)" | Surface Mount; 8-TSSOP (0.173", 4.40mm Width) | Tube | Surface Mount; Surface Mount | SSOP |
| Supply Voltage | 2.38 to 3.46 volts | 2.38 to 3.46 volts | 2.38 to 3.46 volts | 2.38 to 3.46 volts |