MaxLinear, Inc. Clock Generators, PLLs, Frequency Synthesizers XR81101-AA02TR-F

Description
"IC 125MHz 1 8-TSSOP (0.173"", 4.40mm Width)"
Request a Quote Datasheet
Description
"IC 125MHz 1 8-TSSOP (0.173"", 4.40mm Width)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clock Generators, PLLs, Frequency Synthesizers - XR81101-AA02TR-F-ND - DigiKey
Thief River Falls, MN, United States
Clock Generators, PLLs, Frequency Synthesizers
XR81101-AA02TR-F-ND
Clock Generators, PLLs, Frequency Synthesizers XR81101-AA02TR-F-ND
"IC 125MHz 1 8-TSSOP (0.173"", 4.40mm Width)"

"IC 125MHz 1 8-TSSOP (0.173"", 4.40mm Width)"

Buy Now Datasheet
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - XR81101-AA02TR-F - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
XR81101-AA02TR-F
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers XR81101-AA02TR-F
IC CLK SYNTH LVCMOS 125M 8TSSOP

IC CLK SYNTH LVCMOS 125M 8TSSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers - XR81101-AA02TR-F - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers
XR81101-AA02TR-F
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers XR81101-AA02TR-F
IC CLK SYNTH LVCMOS 125M 8TSSOP

IC CLK SYNTH LVCMOS 125M 8TSSOP

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category IC Clocks IC Clocks IC Clocks
Product Number XR81101-AA02TR-F-ND XR81101-AA02TR-F XR81101-AA02TR-F
Product Name Clock Generators, PLLs, Frequency Synthesizers Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers
Device Type Clock Generator Clock Generator Yes; Clock Generator
Bus Interface LVCMOS 1
Package Type Surface Mount; TSSOP; "8-TSSOP (0.173"", 4.40mm Width)" Surface Mount; Surface Mount SSOP
Supply Voltage 2.38 to 3.46 volts
Unlock Full Specs
to access all available technical data

Similar Products

Real Time Clocks - ECS-RTC-3225-5609 - ECS Inc. International
Specs
Device Type Real Time Clock
Supply Voltage 2.5 to 5 volts
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
Clock Synthesizers - 1921207 - RS Components, Ltd.
Specs
Device Type Real Time Clock; Clock Driver
Package Type SOIC; Soic
Features / Standards RoHS
View Details
Clock and Timing IC - 690-RV-8263-C7-32.768KHZ-20PPM-TA-QC - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Tape & Reel (TR)
Supply Voltage 0.9000 to 5.5 volts
Operating Temperature -40 C (-40 F)
View Details
7 suppliers
Clock Generators, PLLs, Frequency Synthesizers - SI51210-B11354-GMR - Quarktwin Technology Ltd.
Specs
Device Type Clock Generator
Bus Interface CMOS; LVCMOS
Package Type Surface Mount; 6-WFDFN
View Details
2 suppliers