MaxLinear, Inc. Clock Generators, PLLs, Frequency Synthesizers XR81101-AA02-F

Description
"IC 125MHz 1 8-TSSOP (0.173"", 4.40mm Width)"
Request a Quote Datasheet
Description
"IC 125MHz 1 8-TSSOP (0.173"", 4.40mm Width)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clock Generators, PLLs, Frequency Synthesizers - 1016-2006-5-ND - DigiKey
Thief River Falls, MN, United States
Clock Generators, PLLs, Frequency Synthesizers
1016-2006-5-ND
Clock Generators, PLLs, Frequency Synthesizers 1016-2006-5-ND
"IC 125MHz 1 8-TSSOP (0.173"", 4.40mm Width)"

"IC 125MHz 1 8-TSSOP (0.173"", 4.40mm Width)"

Buy Now Datasheet
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - XR81101-AA02-F
904097-XR81101-AA02-F
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - XR81101-AA02-F 904097-XR81101-AA02-F
Manufacturer: MaxLinear Inc Win Source Part Number: 904097-XR81101-AA02- F Operating Temperature Range: -40°C ~ 85°C Features: IC 125MHz 1 8-TSSOP (0.173", 4.40mm Width) Package: Tube Package: 8-TSSOP (0.173", 4.40mm Width) Mounting: Surface Mount Part Status: Obsolete Family Name: XR81101 Categories: Integrated Circuits (ICs) Case / Package: 8-TSSOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance Quantity per package: 98 MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001

Manufacturer: MaxLinear Inc
Win Source Part Number: 904097-XR81101-AA02-F
Operating Temperature Range: -40°C ~ 85°C
Features: IC 125MHz 1 8-TSSOP (0.173", 4.40mm Width)
Package: Tube
Package: 8-TSSOP (0.173", 4.40mm Width)
Mounting: Surface Mount
Part Status: Obsolete
Family Name: XR81101
Categories: Integrated Circuits (ICs)
Case / Package: 8-TSSOP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance
Quantity per package: 98
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001

Buy Now Datasheet
Singapore, Singapore
Clock and Timing IC
728-XR81101-AA02-F
Clock and Timing IC 728-XR81101-AA02-F
IC CLK SYNTH LVCMOS 125M 8TSSOP Product overview: XR81101-AA02-F from MaxLinear is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-XR81101-AA02-F can be used for catalog matching and distributor lookup.

IC CLK SYNTH LVCMOS 125M 8TSSOP Product overview: XR81101-AA02-F from MaxLinear is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-XR81101-AA02-F can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - XR81101-AA02-F - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
XR81101-AA02-F
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers XR81101-AA02-F
IC CLK SYNTH LVCMOS 125M 8TSSOP

IC CLK SYNTH LVCMOS 125M 8TSSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers - XR81101-AA02-F - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers
XR81101-AA02-F
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers XR81101-AA02-F
IC CLK SYNTH LVCMOS 125M 8TSSOP

IC CLK SYNTH LVCMOS 125M 8TSSOP

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category IC Clocks IC Clocks IC Timers IC Clocks IC Clocks
Product Number 1016-2006-5-ND 904097-XR81101-AA02-F 728-XR81101-AA02-F XR81101-AA02-F XR81101-AA02-F
Product Name Clock Generators, PLLs, Frequency Synthesizers Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - XR81101-AA02-F Clock and Timing IC Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers
Device Type Clock Generator Clock Generator Clock Generator Yes; Clock Generator
Bus Interface LVCMOS LVCMOS 1
Package Type Surface Mount; TSSOP; "8-TSSOP (0.173"", 4.40mm Width)" Surface Mount; 8-TSSOP Tube Surface Mount; Surface Mount SSOP
Supply Voltage 2.38 to 3.46 volts 2.38 to 3.46 volts
Unlock Full Specs
to access all available technical data