MaxLinear, Inc. Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps XR8051ASO8MTR

Description
Win Source Part Number: 1105961-XR8051ASO8MT R Category: Integrated Circuits (ICs)>Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Package: Tape & Reel (TR) Number of Circuits: 1 Standard Package: 250 Mounting: SMD (SMT) Output Type: Rail-to-Rail -3db Bandwidth: 60 MHz Amplifier Type: Voltage Feedback Slew Rate: 185V/µs Gain Bandwidth Product: 64 MHz Current - Input Bias: 1.4 µA Voltage - Input Offset: 500 µV Current - Supply: 2.6mA Current - Output / Channel: 100 mA Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 46 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.33.0001 Mfr: MaxLinear, Inc. Voltage - Supply Span (Min): 2.7 V Voltage - Supply Span (Max): 12.6 V
Request a Quote Datasheet
Description
Win Source Part Number: 1105961-XR8051ASO8MT R Category: Integrated Circuits (ICs)>Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Package: Tape & Reel (TR) Number of Circuits: 1 Standard Package: 250 Mounting: SMD (SMT) Output Type: Rail-to-Rail -3db Bandwidth: 60 MHz Amplifier Type: Voltage Feedback Slew Rate: 185V/µs Gain Bandwidth Product: 64 MHz Current - Input Bias: 1.4 µA Voltage - Input Offset: 500 µV Current - Supply: 2.6mA Current - Output / Channel: 100 mA Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 46 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.33.0001 Mfr: MaxLinear, Inc. Voltage - Supply Span (Min): 2.7 V Voltage - Supply Span (Max): 12.6 V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - 1105961-XR8051ASO8MTR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
1105961-XR8051ASO8MTR
Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps 1105961-XR8051ASO8MTR
Win Source Part Number: 1105961-XR8051ASO8MT R Category: Integrated Circuits (ICs)>Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Package: Tape & Reel (TR) Number of Circuits: 1 Standard Package: 250 Mounting: SMD (SMT) Output Type: Rail-to-Rail -3db Bandwidth: 60 MHz Amplifier Type: Voltage Feedback Slew Rate: 185V/µs Gain Bandwidth Product: 64 MHz Current - Input Bias: 1.4 µA Voltage - Input Offset: 500 µV Current - Supply: 2.6mA Current - Output / Channel: 100 mA Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 46 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.33.0001 Mfr: MaxLinear, Inc. Voltage - Supply Span (Min): 2.7 V Voltage - Supply Span (Max): 12.6 V

Win Source Part Number: 1105961-XR8051ASO8MTR
Category: Integrated Circuits (ICs)>Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Package: Tape & Reel (TR)
Number of Circuits: 1
Standard Package: 250
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
-3db Bandwidth: 60 MHz
Amplifier Type: Voltage Feedback
Slew Rate: 185V/µs
Gain Bandwidth Product: 64 MHz
Current - Input Bias: 1.4 µA
Voltage - Input Offset: 500 µV
Current - Supply: 2.6mA
Current - Output / Channel: 100 mA
Package / Case: 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 8-SOIC
Temperature Range - Operating: -40°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 46 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.33.0001
Mfr: MaxLinear, Inc.
Voltage - Supply Span (Min): 2.7 V
Voltage - Supply Span (Max): 12.6 V

Buy Now Datasheet
SOIC Operational Amplifier IC - 687-XR8051ASO8MTR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SOIC Operational Amplifier IC
687-XR8051ASO8MTR
SOIC Operational Amplifier IC 687-XR8051ASO8MTR
IC VOLTAGE FEEDBACK 1 CIRC 8SOIC / Voltage Feedback Amplifier 1 Circuit Rail-to-Rail 8-SOIC Product overview: XR8051ASO8MTR from MaxLinear is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-XR8051ASO8MTR can be used for catalog matching and distributor lookup.

IC VOLTAGE FEEDBACK 1 CIRC 8SOIC / Voltage Feedback Amplifier 1 Circuit Rail-to-Rail 8-SOIC Product overview: XR8051ASO8MTR from MaxLinear is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-XR8051ASO8MTR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Instrumentation, OP Amps, Buffer Amps - XR8051ASO8MTR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
XR8051ASO8MTR
Instrumentation, OP Amps, Buffer Amps XR8051ASO8MTR
Voltage Feedback Amplifier 1 Circuit Rail-to-Rail 8-SOIC

Voltage Feedback Amplifier 1 Circuit Rail-to-Rail 8-SOIC

Buy Now Datasheet
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - XR8051ASO8MTR - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
XR8051ASO8MTR
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps XR8051ASO8MTR
IC VOLTAGE FEEDBACK 1 CIRC 8SOIC

IC VOLTAGE FEEDBACK 1 CIRC 8SOIC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number 1105961-XR8051ASO8MTR 687-XR8051ASO8MTR XR8051ASO8MTR XR8051ASO8MTR
Product Name Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps SOIC Operational Amplifier IC Instrumentation, OP Amps, Buffer Amps Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Source Current (IS) 2.6 milliamps 2.6 milliamps 2.6 milliamps
VOS 0.5000 millivolts 0.5000 millivolts
IBIAS 1.4 µA 1.4 µA
GBW 64 MHz 64 MHz
Slew Rate 185 V/µs 185 V/µs 185 V/µs
Unlock Full Specs
to access all available technical data