Manufacturer: MaxLinear, Inc.
Category: Power Supplies - Board Mount DC DC Converters
Package: Tray
Product Status: Active
Type: Non-Isolated PoL Module
Number of Outputs: 1
Voltage - Input (Min): 5V
Applications: ITE (Commercial)
Package / Case: 56-PowerBFQFN Module
Size / Dimension: 0.31" L x 0.31" W x 0.16" H (8.0mm x 8.0mm x 4.0mm)
DC DC CONVERTER 0.6-13.2V Product overview: XR79203EL-F from MaxLinear is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 13.2V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 13.2V, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-XR79203EL-F can be used for catalog matching and distributor lookup.
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | DC-DC Converter Chips | DC-DC Converter Chips |
| Product Number | 132-XR79203EL-F | |
| Product Name | Power Supplies - Board Mount DC DC Converters | 13.2V DC-DC Converter IC |
| Package Type | Other; Tray | Other; Tray |