MaxLinear, Inc. 5.5V DC-DC Converter IC XR79115EL-F

Description
DC DC CONVERTER 0.6-5.5V Product overview: XR79115EL-F from MaxLinear is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5.5V, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-XR79115EL-F can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DC DC CONVERTER 0.6-5.5V Product overview: XR79115EL-F from MaxLinear is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5.5V, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-XR79115EL-F can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
5.5V DC-DC Converter IC - 132-XR79115EL-F - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
5.5V DC-DC Converter IC
132-XR79115EL-F
5.5V DC-DC Converter IC 132-XR79115EL-F
DC DC CONVERTER 0.6-5.5V Product overview: XR79115EL-F from MaxLinear is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5.5V, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-XR79115EL-F can be used for catalog matching and distributor lookup.

DC DC CONVERTER 0.6-5.5V Product overview: XR79115EL-F from MaxLinear is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5.5V, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-XR79115EL-F can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Power Supplies Board Mount DCDC Converters - XR79115EL-F - 904093-XR79115EL-F - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies Board Mount DCDC Converters - XR79115EL-F
904093-XR79115EL-F
Power Supplies Board Mount DCDC Converters - XR79115EL-F 904093-XR79115EL-F
Manufacturer: MaxLinear Inc Win Source Part Number: 904093-XR79115EL-F Operating Temperature Range: -40°C ~ 125°C Features: Non-Isolated PoL Module DC DC Converter Output 0.6 ~ 5.5V - - 15A 4.5V - 22V Input Package: 68-PowerBQFN Module Package: Tray Mounting: Surface Mount Family Name: XR79115 Categories: Power Supplies - Board Mount Case / Package: 68-QFN (12x12) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Balance Quantity per package: 168 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 19 Weeks HTSUS: 8542.39.0001 Other Part Number: 1016-2070, XR79115

Manufacturer: MaxLinear Inc
Win Source Part Number: 904093-XR79115EL-F
Operating Temperature Range: -40°C ~ 125°C
Features: Non-Isolated PoL Module DC DC Converter Output 0.6 ~ 5.5V - - 15A 4.5V - 22V Input
Package: 68-PowerBQFN Module
Package: Tray
Mounting: Surface Mount
Family Name: XR79115
Categories: Power Supplies - Board Mount
Case / Package: 68-QFN (12x12)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 77 pct.
Supply and Demand Status: Balance
Quantity per package: 168
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 19 Weeks
HTSUS: 8542.39.0001
Other Part Number: 1016-2070, XR79115

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category DC-DC Converter Chips DC-DC Converter Chips
Product Number 132-XR79115EL-F 904093-XR79115EL-F
Product Name 5.5V DC-DC Converter IC Power Supplies Board Mount DCDC Converters - XR79115EL-F
Package Type Other; Tray Other; 68-QFN (12x12)
Unlock Full Specs
to access all available technical data

Similar Products

DC-DC Converters - 1226937 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type Other; Sip
Input Voltage 26.4 volts
View Details
Buck 10V 38V 12V Step-Down DC-DC Converter IC - 739-ACT4523YH-T - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Tape and Reel
Output Voltage 12 volts
Input Voltage 38 volts
View Details
DC to DC Converter - AAT1149AIUV-1.875-T1 - Richardson RFPD
Specs
Package Type Other; WLCSP
IOUT 0.4000 amps
View Details
1A 1000kHz DIP DC-DC Converter IC - 715-ML4828IP - ERSAELECTRONICS PTE. LTD.
Specs
Input Voltage 5.5 volts
Operating Temperature -40 C (-40 F)
View Details