DC DC CONVERTER 0.6-5.5V Product overview: XR79110EL-F from MaxLinear is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5.5V, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-XR79110EL-F can be used for catalog matching and distributor lookup.
Manufacturer: MaxLinear, Inc.
Win Source Part Number: 803583-XR79110EL-F
Packaging: Tray
Type: Non-Isolated PoL Module
Mounting Style: SMD
Features: OCP, OTP, SCP, UVLO
Applications: ITE (Commercial)
Number of Outputs: 1
Voltage - Input (Min): 4.5V
Voltage - Output 1: 0.6 ~ 5.5V
Efficiency: 96%
Supplier Device Package: 72-QFN (10x10)
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.39" L x 0.39" W x 0.16" H (10.0mm x 10.0mm x 4.0mm)
Maximum Input Voltage: 22V
Manufacturer Package: 72-PowerBFQFN Module
Current - Output (Maximum): 10A
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 168
MSL Level: 3 (168 Hours)
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|
| Product Category | DC-DC Converter Chips | DC-DC Converter Chips |
| Product Number | 132-XR79110EL-F | 803583-XR79110EL-F |
| Product Name | 5.5V DC-DC Converter IC | Power Supplies Board Mount DCDC Converters - XR79110EL-F |
| Package Type | Other; Tray | Other; 72-PowerBFQFN Module |