MaxLinear, Inc. 5.5V DC-DC Converter IC XR79103EL-F

Description
DC DC CONVERTER 0.6-5.5V Product overview: XR79103EL-F from MaxLinear is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5.5V, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-XR79103EL-F can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DC DC CONVERTER 0.6-5.5V Product overview: XR79103EL-F from MaxLinear is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5.5V, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-XR79103EL-F can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
5.5V DC-DC Converter IC - 132-XR79103EL-F - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
5.5V DC-DC Converter IC
132-XR79103EL-F
5.5V DC-DC Converter IC 132-XR79103EL-F
DC DC CONVERTER 0.6-5.5V Product overview: XR79103EL-F from MaxLinear is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5.5V, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-XR79103EL-F can be used for catalog matching and distributor lookup.

DC DC CONVERTER 0.6-5.5V Product overview: XR79103EL-F from MaxLinear is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5.5V, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-XR79103EL-F can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Power Supplies - Board Mount - DC DC Converters - 1338422-XR79103EL-F - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - Board Mount - DC DC Converters
1338422-XR79103EL-F
Power Supplies - Board Mount - DC DC Converters 1338422-XR79103EL-F
Win Source Part Number: 1338422-XR79103EL-F Category: Power Supplies - Board Mount - DC DC Converters Type: Non-Isolated PoL Module Features: OCP, OTP, SCP, UVLO Package: Tray Size / Dimension: 0.24" L x 0.24" W x 0.16" H (6.0mm x 6.0mm x 4.0mm) Applications: ITE (Commercial) Standard Package: 490 Number of Outputs: 1 Current - Output (Max): 3A Voltage - Input (Min): 4.5V Voltage - Input (Max): 22V Voltage - Output 1: 0.6 ~ 5.5V Efficiency: 95% Mounting Type: Surface Mount Package / Case: 42-PowerBFQFN Module Supplier Device Package: 42-QFN (6x6) Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 46 pct. MSL Level: 3 (168 Hours) HTSUS: 8542.39.0001 Mfr: MaxLinear, Inc. Base Product Number: XR79103

Win Source Part Number: 1338422-XR79103EL-F
Category: Power Supplies - Board Mount - DC DC Converters
Type: Non-Isolated PoL Module
Features: OCP, OTP, SCP, UVLO
Package: Tray
Size / Dimension: 0.24" L x 0.24" W x 0.16" H (6.0mm x 6.0mm x 4.0mm)
Applications: ITE (Commercial)
Standard Package: 490
Number of Outputs: 1
Current - Output (Max): 3A
Voltage - Input (Min): 4.5V
Voltage - Input (Max): 22V
Voltage - Output 1: 0.6 ~ 5.5V
Efficiency: 95%
Mounting Type: Surface Mount
Package / Case: 42-PowerBFQFN Module
Supplier Device Package: 42-QFN (6x6)
Temperature Range - Operating: -40°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 46 pct.
MSL Level: 3 (168 Hours)
HTSUS: 8542.39.0001
Mfr: MaxLinear, Inc.
Base Product Number: XR79103

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category DC-DC Converter Chips DC-DC Converter Chips
Product Number 132-XR79103EL-F 1338422-XR79103EL-F
Product Name 5.5V DC-DC Converter IC Power Supplies - Board Mount - DC DC Converters
Package Type Other; Tray Other; Tray
Unlock Full Specs
to access all available technical data